EN
  • EN
  • DE

TMS320F28033P1PAGS

Part No TMS320F28033P1PAGS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64TQFP / MCU 32-bit C28x RISC 32KB Flash 1.8V/3.3V 64-Pin TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Piccolo
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 60MHz
Connectivity CAN, I2C, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 10K x 16
Supply Voltage 1.71 V ~ 1.995 V
Data Converters A/D 14x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 797462-TMS320F28033P1PAGS
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28033
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28033P1PAGS CAD Model

Description

Texas Instruments TMS320F28033P1PAGS Product Overview

The TMS320F28033P1PAGS is a high-performance microcontroller from Texas Instruments, designed for demanding control applications. This product is part of the TMS320F2803x Piccolo series, which is known for its advanced control-oriented features, making it ideal for applications such as motor control, digital power supplies, and industrial automation.

Key Features

  • High-Efficiency 32-Bit CPU: The TMS320F28033P1PAGS is equipped with a 60 MHz C28x CPU, one of the industry's most efficient 32-bit processors, which provides the power and flexibility needed for complex algorithms and control functions.
  • Enhanced Control Peripherals: This microcontroller includes a range of peripherals specifically designed for control applications, such as high-resolution PWM outputs, 12-bit ADCs, and capture inputs.
  • Integrated Flash Memory: With 64 KB of onboard flash memory and 12 KB of RAM, the TMS320F28033P1PAGS offers ample storage for code and data, ensuring smooth operation and quick access to critical functions.
  • Robust Communication Interfaces: The device supports multiple communication protocols including I2C, SPI, UART, and CAN, providing versatile options for interfacing with other devices and networks.
  • Real-Time Control: The microcontroller features a real-time interrupt-driven architecture, enabling precise timing and control for real-time applications.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320F28033P1PAGS operates with a low-power mode that reduces energy consumption during idle periods.

Applications

The TMS320F28033P1PAGS is suitable for a wide range of applications, including:

  • Motor Control (AC Induction, Brushless DC, Stepper, and Servo)
  • Renewable Energy Systems (Solar Inverters, Wind Turbines)
  • Power Supplies (DC-DC Converters, Power Factor Correction)
  • Industrial Automation and Robotics
  • Automotive Control Systems

Quality and Reliability

As with all Texas Instruments products, the TMS320F28033P1PAGS is manufactured to the highest quality standards, ensuring reliability and performance in even the most challenging environments. Whether you're developing a new control system or upgrading an existing one, this microcontroller offers the performance, features, and dependability you need to succeed.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess