EN
  • EN
  • DE

TMS320F28068MPZT

Part No TMS320F28068MPZT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP / MCU 32-bit C28x RISC 256KB Flash 3.3V 100-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Piccolo
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 90MHz
Connectivity CAN, I2C, McBSP, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 54
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
RAM Size 50K x 16
Supply Voltage 1.71 V ~ 1.995 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 797513-TMS320F28068MPZT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name TMS320F28068
Introduction Date September 07, 2012
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28068MPZT CAD Model

Description

The TMS320F28068MPZT from Texas Instruments is a highly integrated, high-performance microcontroller designed for advanced embedded control applications. As part of the C2000™ Piccolo™ family, this microcontroller is optimized for processing, sensing, and actuation to improve closed-loop performance in a wide range of systems.

Key Features

  • Performance: The TMS320F28068MPZT boasts a 32-bit CPU running at up to 90 MHz, providing the computational power necessary for complex algorithms and control strategies.
  • Memory: It comes equipped with 128KB of Flash memory and 20KB of RAM, allowing for efficient code and data storage.
  • Control Peripherals: A variety of integrated peripherals, including PWM outputs, capture inputs, high-resolution ADCs, and comparators, support intricate control schemes.
  • Communication: Multiple communication interfaces such as I2C, SPI, UART, and CAN ensure versatile connectivity options for different application requirements.
  • Real-Time Control: The microcontroller features a floating-point unit (FPU) and Viterbi/Complex Math Unit (VCU) which are essential for real-time control applications.

Applications

The versatility of the TMS320F28068MPZT makes it suitable for a broad range of applications, such as:

  • Motor control (AC Induction, Brushless DC, Stepper, and Permanent Magnet Synchronous Motors)
  • Digital power supply (DC-DC converters, Inverters, Power Factor Correction)
  • Renewable energy systems (Solar Inverters, Wind Turbines)
  • Industrial automation and robotics
  • Automotive and transportation systems

Package and Quality

The microcontroller is available in an 80-pin LQFP package which is ideal for space-constrained applications. It is also characterized for operation over the industrial temperature range, ensuring reliable performance under varying environmental conditions.

Support and Resources

Texas Instruments provides extensive support for the TMS320F28068MPZT, including technical documentation, development tools, and software libraries. Designers can take advantage of the TI C2000 Ware software suite, which includes drivers, examples, and application notes to accelerate development time and reduce time-to-market.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess