EN
  • EN
  • DE

TMS320F2812GBBS

Part No TMS320F2812GBBS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLSH 179NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001420-TMS320F2812GBBS
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series Automotive, AEC-Q100, C2000™ C28x Fixed-Point
Package Tray
Product Status Active
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 150MHz
Peripherals DMA, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian TMS320F2812GBBS CAD Model

Description

Overview of TMS320F2812GBBS

The TMS320F2812GBBS is a high-performance digital signal processor (DSP) from Texas Instruments, specifically tailored for industrial applications requiring efficient and rapid signal processing capabilities. As a member of the TMS320C28x DSP family, it is designed to meet the intense processing needs of modern control systems.

Key Features

  • High-Speed Processing: Equipped with a 32-bit fixed-point CPU operating at 150 MHz, the TMS320F2812GBBS offers 150 million instructions per second (MIPS), enabling swift execution of complex algorithms and control tasks.
  • Memory: It comes with an integrated 128K x 16 Flash memory, 18K x 16 SRAM, allowing ample space for code storage and efficient data management without the need for external memory components.
  • Robust Peripheral Set: This DSP includes a diverse range of peripherals such as a 12-bit analog-to-digital converter (ADC) with 16 channels, capable of conversion rates up to 12.5 MSPS, and a variety of communication interfaces including CAN, SPI, I2C, and UART for versatile connectivity options.
  • Enhanced Control Peripherals: Specialized peripherals for motor control and other real-time applications include PWM outputs, capture inputs, and a quadrature encoder pulse (QEP) circuit.
  • On-Chip Debugging: The JTAG interface supports real-time debugging and emulation, simplifying the development and testing process.

Applications

The TMS320F2812GBBS is ideal for a wide range of applications, particularly where precision and speed are critical. Typical use cases include:

  • Industrial control systems
  • Motor control (AC and DC)
  • Power converters and inverters
  • Robotics and automation systems
  • Renewable energy systems, such as solar inverters and wind turbines

Support and Resources

Texas Instruments provides comprehensive support for the TMS320F2812GBBS, including technical documentation, software tools, and reference designs. Developers can access the TI community and knowledge base for additional resources and expert guidance to accelerate the design process and bring products to market faster.

With its robust set of features, the TMS320F2812GBBS stands out as a powerful solution for demanding signal processing tasks, offering the performance and flexibility needed to drive innovation in the industrial sector.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.7809 $83.7809
2+ $68.7433 $137.4866
3+ $66.5951 $199.7853
4+ $64.4469 $257.7876
5+ $62.2987 $311.4935
6+ $55.8540 $335.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess