EN
  • EN
  • DE

TMS320F28332ZJZA

Part No TMS320F28332ZJZA
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 176BGA / MCU 32-bit C28x RISC 128KB Flash 1.8V/3.3V 176-Pin BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Delfino
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 100MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 88
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 26K x 16
Supply Voltage 1.71 V ~ 1.89 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 176-BGA
Manufacturer Package 176-BGA (15x15)
Win Source Part Number 797549-TMS320F28332ZJZA
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28332
Introduction Date December 01, 2008
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28332ZJZA CAD Model

Description

The TMS320F28332ZJZA from Texas Instruments is a powerful and versatile microcontroller that is part of the TMS320F28x series. This device is specifically designed to meet the rigorous demands of real-time control applications. It is built around a 32-bit floating-point CPU, which is optimized for processing the complex algorithms typically used in control-oriented computing.

Key Features:

  • High-Performance Digital Signal Processing: With a 32-bit floating-point DSP core, the TMS320F28332ZJZA excels in applications requiring high-precision calculations and signal processing capabilities.
  • Integrated Memory: This microcontroller comes with 256KB of flash memory and 34KB of RAM, enabling robust and responsive operation in embedded systems.
  • Enhanced Peripheral Set: A wide range of peripherals is included, such as PWM outputs, capture inputs, GPIO, CAN, SPI, I2C, and UART interfaces, allowing for flexible system design and connectivity.
  • ADC Support: The device features a 12-bit analog-to-digital converter with up to 16 channels, providing accurate and fast data acquisition from the external environment.
  • JTAG Interface: For ease of programming and debugging, the microcontroller supports JTAG, which is an industry-standard for testing and verifying designs.
  • Low Power Consumption: Despite its robust performance capabilities, the TMS320F28332ZJZA is designed for low power consumption, making it suitable for power-sensitive applications.

With its combination of processing power, memory capacity, and rich peripheral integration, the TMS320F28332ZJZA is ideal for applications such as motor control, power conversion, renewable energy systems, and advanced sensing. Engineers and developers can leverage this microcontroller to create sophisticated control systems that require real-time performance, reliability, and accuracy.

Applications:

  • Industrial control systems
  • Automotive control units
  • Power management systems
  • Robotics and automation
  • Renewable energy systems

The TMS320F28332ZJZA is not only a testament to Texas Instruments' commitment to providing innovative solutions for complex control applications, but it is also a tool that empowers designers to push the boundaries of what's possible in embedded system design.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess