EN
  • EN
  • DE

TMS320F28334PGFA

Part No TMS320F28334PGFA
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 176LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C28x
Part Core Size 32-Bit
Speed(Frequency) 150MHz
Number of I/O 88
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
Data RAM Size 34K x 16
Supply Voltage - Operating 1.805 V to 1.995 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 176-LQFP (24x24)
Win Source Part Number 055298-TMS320F28334PGFA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320F28334PGFA CAD Model

Description

Texas Instruments TMS320F28334PGFA Microcontroller

The TMS320F28334PGFA is a powerful 32-bit floating-point microcontroller unit (MCU) from Texas Instruments, designed to cater to the demanding needs of modern control applications. This MCU is part of the TMS320F2833x series of the Delfino microcontroller family, which is renowned for its high-performance processing capabilities and efficient control-oriented features.

At the heart of the TMS320F28334PGFA lies a 150 MHz C28x core, which is coupled with Texas Instruments' proprietary high-speed Harvard architecture. This enables the MCU to execute instructions and handle data simultaneously, leading to optimal performance in multitasking environments. The device also boasts 512 KB of flash memory and 68 KB of RAM, providing ample space for complex applications and algorithms.

The TMS320F28334PGFA is equipped with an array of peripherals that enhance its functionality in various control systems. These include a 16-channel 12-bit analog-to-digital converter (ADC), which allows for precise data acquisition. Furthermore, the MCU has up to 18 PWM outputs, making it ideal for motor control and other PWM-intensive applications.

Connectivity is another strong suit of this microcontroller. It features a CAN bus module for robust communication in automotive and industrial networks, as well as SCI (UART), SPI, and I2C modules for serial communication with other devices and sensors. Additionally, the TMS320F28334PGFA supports an external interface for parallel connection to other processors or peripherals.

Safety and reliability are paramount in control applications, and the TMS320F28334PGFA addresses these concerns with features such as a watchdog timer and a low-power mode. Its extended temperature range ensures stable operation in harsh environments.

In summary, the TMS320F28334PGFA from Texas Instruments is a versatile and high-performing MCU that is perfectly suited for advanced control applications in the industrial, automotive, and consumer sectors. Its robust architecture, ample memory, and comprehensive set of peripherals make it an excellent choice for engineers looking to develop sophisticated and reliable systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.9905 $91.9810
3+ $37.7358 $113.2074
5+ $36.5565 $182.7825
6+ $35.3773 $212.2638
8+ $34.1980 $273.5840
10+ $30.6603 $306.6030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess