EN
  • EN
  • DE

TMS320F28335PTPQ

Part No TMS320F28335PTPQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 176HQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C28x
Part Core Size 32-Bit
Speed(Frequency) 150MHz
Number of I/O 88
Program Memory Size 512KB (256K x 16)
Program Memory Type FLASH
Data RAM Size 34K x 16
Supply Voltage - Operating 1.805 V to 1.995 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 176-HLQFP (24x24)
Win Source Part Number 213190-TMS320F28335PTPQ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320F28335PTPQ CAD Model

Description

The TMS320F28335PTPQ from Texas Instruments is a powerful digital signal processor (DSP) that is part of the TMS320F2833x series. This high-performance microcontroller is designed to cater to the demanding needs of industrial control applications such as motor control, digital power conversion, and intelligent sensor management.

Key Features

  • CPU: The device boasts a 32-bit CPU (TMS320C28x) which is capable of operating at a frequency of up to 150 MHz, delivering high-speed processing capabilities that are essential for real-time applications.
  • Memory: It comes equipped with a range of memory options including 256 KB of flash memory, 34 KB of RAM, and additional ROM for critical code storage, ensuring ample space for complex algorithms and control programs.
  • Peripherals: A variety of integrated peripherals are available on the TMS320F28335PTPQ, such as an Enhanced Pulse Width Modulators (ePWM), 12-bit Analog-to-Digital Converters (ADCs), and Capture/Compare units for comprehensive system control and data acquisition.
  • Communication Interfaces: The microcontroller supports multiple communication protocols including CAN, I2C, SPI, and UART, providing versatile connectivity options for various industrial communication networks.
  • Package: The device comes in a 176-pin LQFP (Low Profile Quad Flat Package) that is designed for space-saving PCB design and efficient thermal management.
  • Temperature Range: It operates over an extended industrial temperature range, making it reliable in harsh environmental conditions.

Applications

The TMS320F28335PTPQ is ideal for a wide range of applications, including:

  • Advanced motor control systems
  • Renewable energy systems (solar inverters, wind turbine controllers)
  • Power supplies and converters
  • Industrial automation and robotics
  • Sensor interfaces and signal conditioning

With its robust architecture and comprehensive set of features, the TMS320F28335PTPQ from Texas Instruments is a versatile and reliable choice for engineers looking to develop advanced control systems and applications that require high-speed, precise digital signal processing capabilities.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.7152 $63.4304
4+ $26.0227 $104.0908
6+ $25.2095 $151.2570
9+ $24.3963 $219.5667
11+ $23.5831 $259.4141
15+ $21.1435 $317.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,840 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess