EN
  • EN
  • DE

TMS320F28376DZWTS

Part No TMS320F28376DZWTS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 337BGA / MCU 32-bit C28x RISC 512KB Flash 1.2V/3.3V 337-Pin NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Delfino
Packaging Tray
Core Processor C28x
Core Size 32-Bit Dual-Core
Speed 200MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 169
Program Memory Size 512KB (256K x 16)
Program Memory Type FLASH
RAM Size 86K x 16
Supply Voltage 1.14 V ~ 3.47 V
Data Converters A/D 24x12b, 12x16b, D/A 3x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 337-LFBGA
Manufacturer Package 337-NFBGA (16x16)
Win Source Part Number 797577-TMS320F28376DZWTS
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name TMS320F28376
Introduction Date December 10, 2013
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28376DZWTS CAD Model

Description

The TMS320F28376DZWTS is a highly integrated, high-performance solution from Texas Instruments, designed for demanding control applications. This microcontroller is part of the C2000™ 32-bit Microcontroller family, which is renowned for its advanced digital signal processing capabilities, mixed-signal functionality, and modular architecture.

At the core of the TMS320F28376DZWTS is a 32-bit dual-core C28x CPU, which provides 200 MHz of processing power that can handle floating-point operations with ease. This makes it an ideal choice for applications such as industrial drives, solar inverters, digital power, electrical vehicles, and more, where precise and efficient control is paramount.

The device boasts a rich set of peripherals, including multiple enhanced pulse width modulators (ePWMs), analog-to-digital converters (ADCs) with 12-bit resolution, and multiple communication interfaces such as CAN, SPI, I2C, and UART. These peripherals are designed to work together seamlessly, providing a flexible and powerful platform for complex control algorithms and communication protocols.

One of the standout features of the TMS320F28376DZWTS is its integrated Viterbi Complex Math Unit (VCU-II), which accelerates complex math operations, thereby freeing up the CPU to handle other tasks. This is complemented by the Control Law Accelerator (CLA), a co-processor that can execute control algorithms independently of the main CPU, thus enhancing system performance.

Texas Instruments has also equipped this microcontroller with robust safety features, including error correction code (ECC) on both flash and RAM, which is critical for applications that require high reliability and fault tolerance. Additionally, the device is designed to meet the AEC-Q100 qualification for automotive applications, ensuring operation in extreme conditions.

The TMS320F28376DZWTS comes in a 337-pin BGA package, which is optimized for space-constrained applications. With its advanced features and cutting-edge technology, this microcontroller from Texas Instruments sets the standard for integrated control solutions in a wide range of industrial and automotive applications.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess