EN
  • EN
  • DE

TMS320F28377DPTPS

Part No TMS320F28377DPTPS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description TMS320F2837XD Dual-Core Delfino Microcontrollers | IC MCU 32BIT 1MB FLASH 176HLQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor C28x
Data Bus Width 32-Bit Dual-Core
Speed 200MHz
Connectivity CANbus, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
The number of I/O 97
Program Memory Size 1MB (512K x 16)
Program Memory Type FLASH
Date RAM Size 102K x 16
Supply Voltage 1.14V ~ 3.47V
Data Converters A/D 20x12b, 9x16b; D/A 3x12b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 176-LQFP Exposed Pad
Supplier Device Package 176-HLQFP (24x24)
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Win Source Part Number 758667-TMS320F28377DPTPS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320F28377DPTPS CAD Model

Description

The TMS320F28377DPTPS microcontroller is a cutting-edge digital signal processor (DSP) from Texas Instruments, designed to meet the rigorous demands of high-performance industrial applications. This device is a part of the TMS320F2837xD series, which is renowned for its dual-core architecture, integrating a C28x core along with a real-time control accelerator (CLA). This combination provides an exceptional blend of processing power and real-time responsiveness, making it an ideal choice for advanced control systems.

Key Features:

  • High-Performance Processing: The TMS320F28377DPTPS is equipped with a 200MHz C28x floating-point core and an additional 200MHz CLA core, delivering the computational horsepower needed for complex algorithms and control functions.
  • Advanced Control Peripherals: It boasts a rich set of peripherals designed for motor control, power conversion, and sensor interfacing, including PWMs, ADCs, and DACs with high resolution and fast conversion rates.
  • Integrated Memory: With integrated flash memory and RAM, this DSP ensures ample storage for code and data, facilitating efficient operation without the need for external memory components.
  • Communication Interfaces: A variety of communication interfaces, such as CAN, SPI, I2C, and UART, are available, allowing for flexible connectivity with other devices and systems.
  • Robust Design: The TMS320F28377DPTPS is designed to operate reliably in harsh industrial environments, featuring a wide temperature range and robust protection features.

Applications:

This DSP is suited for a broad range of applications, particularly those requiring precise control and fast processing, such as:

  • Advanced motor controls
  • Renewable energy systems
  • Power supplies and converters
  • Industrial automation and robotics
  • Automotive control systems

In summary, the TMS320F28377DPTPS from Texas Instruments is a powerful and versatile DSP that is engineered to drive innovation and efficiency in high-performance industrial control applications. Its dual-core architecture, coupled with a suite of specialized peripherals and communication interfaces, makes it an excellent choice for engineers looking to push the boundaries of what's possible in control and signal processing.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5530 $61.6590
6+ $19.2521 $115.5126
9+ $18.6017 $167.4153
12+ $17.3009 $207.6108
16+ $16.6505 $266.4080
19+ $16.0001 $304.0019
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess