EN
  • EN
  • DE

TMS320F28377SPZPQ

Part No TMS320F28377SPZPQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100TQFP / MCU 32-bit C28x RISC 1MB Flash 1.2V/3.3V Automotive 100-Pin HTQFP EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, C2000 C28x Delfino
Packaging Tray
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity CAN, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 41
Program Memory Size 1MB (512K x 16)
Program Memory Type FLASH
RAM Size 82K x 16
Supply Voltage 1.14 V ~ 3.47 V
Data Converters A/D 14x12b, 14x16b, D/A 3x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 100-TQFP Exposed Pad
Manufacturer Package 100-HTQFP (14x14)
Win Source Part Number 797588-TMS320F28377SPZPQ
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28377
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28377SPZPQ CAD Model

Description

The TMS320F28377SPZPQ is a highly integrated, high-performance microcontroller from Texas Instruments, designed for demanding control applications. Part of the TMS320F28x series, this device incorporates a wealth of features to handle complex algorithms and processing tasks, making it ideal for industrial, automotive, and consumer applications where precise control and reliable operation are paramount.

Key Features

  • Dual-Core Processing: At the heart of the TMS320F28377SPZPQ is a dual-core C28x architecture, which includes a primary C28x CPU and a secondary real-time control CPU. This allows for parallel processing and dedicated control tasks, resulting in efficient system performance.
  • Enhanced Control Peripherals: The microcontroller boasts a variety of peripherals designed for control applications, including PWM outputs, high-resolution ADCs, and configurable GPIOs. These peripherals enable precise motor control, sensing, and actuation.
  • Clocking System: A flexible clocking system supports multiple internal and external clock sources, ensuring accurate timing for control loops and data processing.
  • Advanced Memory Architecture: The device includes ample flash memory and RAM, supporting complex applications and real-time data processing without external memory components.
  • Robust Connectivity: With multiple serial communication interfaces such as SPI, I2C, CAN, and UART, the TMS320F28377SPZPQ ensures seamless integration with a wide range of external devices and systems.
  • Enhanced Security Features: Security features such as memory protection and a unique device identification number help to protect intellectual property and prevent unauthorized access to the system.

Applications

The TMS320F28377SPZPQ is versatile and can be used in various applications, including:

  • Advanced motor control systems
  • Renewable energy systems such as solar inverters and wind turbines
  • Industrial automation and robotics
  • Automotive control systems
  • Power supplies and converters

With its robust feature set and high-performance capabilities, the TMS320F28377SPZPQ from Texas Instruments stands out as a top choice for engineers and designers looking to create sophisticated control systems with demanding performance requirements.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Lowest to $2.0975
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.8467 $77.6934
4+ $31.8742 $127.4968
5+ $30.8782 $154.3910
7+ $29.8821 $209.1747
9+ $28.8860 $259.9740
12+ $25.8978 $310.7736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,021 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess