EN
  • EN
  • DE

TMS320F28379DPTPQ

Part No TMS320F28379DPTPQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 176HLQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000022-TMS320F28379DPTPQ
Manufacturer Texas Instruments
Category Integrated Circuits (ICs)-- Embedded --Microcontrollers
Series Automotive, AEC-Q100, C2000™ C28x Delfino™, Functional Safety (FuSa)
Speed 200MHz
Package Tray
Base Product Number TMS320
Product Status Active
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 176-LQFP Exposed Pad
Ultra Librarian 3D Model Ultra Librarian TMS320F28379DPTPQ CAD Model

Description

Introducing the TMS320F28379DPTPQ Microcontroller from Texas Instruments

The TMS320F28379DPTPQ is a high-performance, 32-bit microcontroller that is part of Texas Instruments' TMS320F2837x series. This powerful MCU is designed to cater to demanding control applications, offering a blend of rich features that enable sophisticated real-time control operations. It is particularly well-suited for industrial, automotive, and consumer markets where reliability and computational performance are critical.

At the heart of the TMS320F28379DPTPQ is a dual-core C28x CPU, with each core capable of running at 200 MHz, providing a combined 400 MIPS of processing power. This is further enhanced by the presence of a floating-point unit (FPU) and a trigonometric math unit (TMU) which are instrumental in accelerating math-intensive operations, making it an ideal choice for applications such as motor control, digital power conversion, and sensor processing.

This microcontroller integrates a wealth of peripherals that include multiple enhanced pulse width modulators (ePWM), analog-to-digital converters (ADCs) with high precision, and configurable digital I/O modules. The ePWM units support advanced features like high-resolution PWM waveforms, which are essential for fine control in power electronics applications. The high-speed ADCs enable rapid and accurate data acquisition, which is crucial for real-time monitoring and control systems.

Connectivity is a strong point for the TMS320F28379DPTPQ, as it includes a variety of communication interfaces such as CAN, I2C, SPI, and UART, which allow for versatile interfacing with other devices and systems. Additionally, it supports real-time data exchange and control through its EtherCAT and Ethernet capabilities, making it a strong contender for connected industrial systems.

Security and data protection are also addressed, with features designed to safeguard intellectual property and prevent unauthorized access to the device. The TMS320F28379DPTPQ comes in a 176-pin LQFP (Low-profile Quad Flat Package), which provides a compact footprint while still offering ample I/O capabilities for complex applications.

Overall, the TMS320F28379DPTPQ by Texas Instruments is a robust and versatile microcontroller that can meet the needs of a wide range of high-performance control applications. Its combination of processing power, peripheral integration, and connectivity options make it a go-to solution for engineers looking to develop advanced and reliable systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.4645 $80.9290
4+ $33.2016 $132.8064
5+ $32.1641 $160.8205
7+ $31.1265 $217.8855
9+ $30.0890 $270.8010
12+ $26.9763 $323.7156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,760 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess