EN
  • EN
  • DE

TMS320LC541PZ1-40

Part No TMS320LC541PZ1-40
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FIXED-POINT DIGITAL SIGNAL PROCESSORS | IC DSP 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Type Fixed Point
Interface Duplex Serial Port
Clock Rate 40MHz
Non-Volatile Memory ROM (56 kB)
On-Chip RAM 10kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating -40°C ~ 100°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number TMS320LC541
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1271315-TMS320LC541PZ1-40
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320LC541PZ1-40 CAD Model

Description

The TMS320LC541PZ1-40 is a high-performance digital signal processor (DSP) from Texas Instruments, designed for a wide range of applications that require efficient and fast signal processing capabilities. This DSP is part of the TMS320 family, which is renowned for its robust architecture and versatile features, making it an ideal choice for audio, telecommunications, industrial control, and many other embedded processing applications.

Key Features

  • High-Speed Performance: Operating at a frequency of 40 MHz, the TMS320LC541PZ1-40 offers rapid data processing capabilities suitable for real-time applications.
  • Advanced Architecture: Based on the TMS320C54x DSP generation, it features a modified Harvard architecture that separates program and data spaces to optimize speed and efficiency.
  • On-chip Memory: It includes integrated memory components, such as RAM and ROM, allowing for streamlined data handling and storage.
  • Precision: The device supports 16-bit fixed-point arithmetic, which is critical for applications requiring high precision and accuracy.
  • Peripheral Integration: It comes equipped with a variety of peripherals, including timers, serial ports, and parallel I/O, facilitating flexible interface options with other devices.
  • Low Power Consumption: The TMS320LC541PZ1-40 is designed to be power-efficient, making it suitable for portable and battery-powered applications.
  • Package: Housed in a 132-pin PQFP (Plastic Quad Flat Pack), it is designed for compactness and ease of PCB integration.

Applications

The TMS320LC541PZ1-40 DSP is used in a variety of applications, including but not limited to:

  • Audio signal processing and voice recognition
  • Telecommunications systems such as modems and network processors
  • Industrial control systems for robotics and automation
  • Medical imaging devices and diagnostic equipment
  • Instrumentation and analysis tools

With its combination of speed, precision, and power efficiency, the TMS320LC541PZ1-40 from Texas Instruments is an excellent choice for designers looking to create sophisticated signal processing solutions in their products.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.8271 $55.6542
5+ $22.8325 $114.1625
7+ $22.1190 $154.8330
10+ $21.4055 $214.0550
13+ $20.6920 $268.9960
17+ $18.5514 $315.3738
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess