EN
  • EN
  • DE

TMS320LC549GGU-80

Part No TMS320LC549GGU-80
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED POINT DSP 144-BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Fixed Point
Clock Rate 80MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 64kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating -40°C to 100°C (TC)
Mounting SMD (SMT)
Case / Package 144-BGA MICROSTAR (12x12)
Win Source Part Number 1110646-TMS320LC549GGU-80
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 160
Ultra Librarian 3D Model Ultra Librarian TMS320LC549GGU-80 CAD Model

Description

TMS320LC549GGU-80 DSP

The TMS320LC549GGU-80 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its efficient data handling and processing capabilities. This processor is part of the TMS320 family, which is widely recognized for its use in digital signal processing solutions across various applications. It is engineered to meet the rigorous demands of high-speed numeric calculations and signal processing tasks, making it an ideal choice for audio, telecommunications, industrial control systems, and other applications requiring fast and efficient data manipulation.

Key Features:

  • High-Speed Performance: With a clock speed of 80MHz, the TMS320LC549GGU-80 ensures swift processing of complex algorithms and real-time data processing.
  • Advanced Architecture: It features a fixed-point architecture with a Harvard bus structure, providing separate buses for data and instructions, which enhances the throughput and overall performance of the processor.
  • Memory: The DSP includes an integrated memory system with a large on-chip RAM, facilitating efficient data management and reducing the need for external memory components.
  • Peripheral Integration: It comes with a variety of integrated peripherals, such as serial ports and timers, which can be utilized for a wide range of applications, simplifying system design and reducing the overall system cost.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320LC549GGU-80 consumes low power, making it suitable for portable and battery-powered devices.

Applications:

The versatility of the TMS320LC549GGU-80 DSP allows it to be employed in numerous applications, including but not limited to:

  • Professional and consumer audio equipment
  • Telecommunications infrastructure
  • Industrial control and automation systems
  • Medical imaging devices
  • Automotive systems

Overall, the TMS320LC549GGU-80 from Texas Instruments is a robust and reliable DSP solution that offers a mix of performance, integration, and efficiency, making it a top choice for designers looking to enhance their digital signal processing capabilities.

You May Also Be Interested in

Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Texas Instruments
IC
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess