EN
  • EN
  • DE

TMS320TCI100BQGLZA

Part No TMS320TCI100BQGLZA
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Package Bulk
Product Status Active
Type Fixed Point
Interface DMA, EMIF, HPI, McBSP, PCI, SPI, UTOPIA
Clock Rate 850MHz
Non-Volatile Memory External
On-Chip RAM 1.03125MB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C ~ 105°C (TC)
Mounting Type Surface Mount
Package / Case 532-BFBGA, FCBGA
Supplier Device Package 532-FCBGA (23x23)
Standard Package 1 pcs
Win Source Part Number 688648-TMS320TCI100BQGLZA
Ultra Librarian 3D Model Ultra Librarian TMS320TCI100BQGLZA CAD Model

Description

The TMS320TCI100BQGLZA is a high-performance signal processor from Texas Instruments, renowned for its robust capabilities in managing complex digital signal processing (DSP) tasks. This product is part of the TMS320 series, which is widely acclaimed for its efficiency and versatility in a variety of applications, including telecommunications, industrial control, and digital audio processing.

At the heart of the TMS320TCI100BQGLZA lies an advanced DSP core that provides the computational power necessary for real-time signal processing. This core is capable of executing a vast array of algorithms with high precision and speed, making it an ideal choice for systems that require rapid data analysis and manipulation.

The processor features a range of integrated peripherals designed to facilitate system design and reduce the need for additional external components. These include high-speed serial ports, flexible I/O options, and support for various communication protocols. This integration not only simplifies the overall system architecture but also helps in reducing the bill of materials and saving on system costs.

Texas Instruments has equipped the TMS320TCI100BQGLZA with a set of development tools and software libraries that streamline the development process. These tools enable developers to optimize performance, reduce debugging time, and accelerate time-to-market for their products. Moreover, the TMS320TCI100BQGLZA is supported by an extensive ecosystem of modules, evaluation boards, and reference designs to assist engineers in prototyping and testing their applications.

The TMS320TCI100BQGLZA is built to operate in demanding environments, with a wide operating temperature range and robust packaging that ensures reliable performance under various conditions. This makes it suitable for industrial applications that require consistent operation in harsh environments.

In summary, the TMS320TCI100BQGLZA from Texas Instruments is a powerful and flexible signal processor that delivers exceptional DSP capabilities. With its comprehensive set of features and support tools, it stands as an optimal solution for designers looking to create sophisticated and efficient digital signal processing systems.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess