EN
  • EN
  • DE

TMS320TCI648FCMH

Part No TMS320TCI648FCMH
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Texas Instruments
Win Source Part Number 219463-TMS320TCI648FCMH
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320TCI648FCMH CAD Model

Description

Overview of TMS320TCI648FCMH

The TMS320TCI648FCMH is a high-performance digital signal processor (DSP) from Texas Instruments, designed to cater to the demanding needs of industrial, automotive, and telecommunications applications. This advanced DSP is part of the TMS320C6000 DSP platform, which is renowned for its efficient performance and power optimization capabilities.

Key Features

  • Core Performance: At the heart of the TMS320TCI648FCMH is a powerful core that can run at a clock speed of up to 1 GHz, delivering the computational power required for complex signal processing tasks.
  • Memory: The device comes equipped with integrated memory, including a large on-chip RAM, which allows for efficient data management and high-speed processing without the need for external memory components.
  • High-Speed Interfaces: To ensure seamless data transfer, the TMS320TCI648FCMH includes a range of high-speed interfaces such as PCI Express, Gigabit Ethernet, and high bandwidth serial links. This makes it an ideal choice for applications that require fast and reliable communication channels.
  • Advanced Peripherals: The DSP features a variety of peripherals that support a wide range of functionalities, including enhanced direct memory access (EDMA) controllers, timers, and serial ports, further extending its application scope.
  • Power Efficiency: With an emphasis on power-saving techniques, the TMS320TCI648FCMH incorporates features that reduce power consumption during operation, making it suitable for energy-sensitive applications.

Applications

The versatility of the TMS320TCI648FCMH allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Advanced industrial control systems
  • Automotive infotainment and driver assistance systems
  • Wireless and wired communication infrastructure
  • Medical imaging and diagnostic equipment
  • High-definition audio and video processing

Quality and Reliability

As with all Texas Instruments products, the TMS320TCI648FCMH is manufactured to meet the highest quality and reliability standards. It is designed to withstand the rigors of real-world environments, ensuring consistent performance and longevity in all types of applications.

With its robust architecture, extensive feature set, and proven track record, the TMS320TCI648FCMH from Texas Instruments stands out as a top-tier DSP solution for any application requiring intensive signal processing capabilities.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess