EN
  • EN
  • DE

TMS320UC5402PGE-80

Part No TMS320UC5402PGE-80
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Digital Signal Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C54x
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP
Clock Rate 80MHz
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 32kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.80V
Operating Temperature Range -40°C ~ 100°C (TC)
Mounting SMD
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 1271340-TMS320UC5402PGE-80
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320UC5402
Introduction Date July 07, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TMS320UC5402PGE-80 CAD Model

Description

The TMS320UC5402PGE-80 is a high-performance, fixed-point digital signal processor (DSP) developed by Texas Instruments (TI). As a member of the TMS320C54x DSP family, it is designed to meet the rigorous processing demands of modern digital signal processing applications.

This DSP operates at a frequency of 80 MHz, providing an optimal balance between processing power and power consumption. The TMS320UC5402PGE-80 features a highly efficient instruction set and a dual-bus architecture that facilitates seamless data and program management, making it an ideal choice for applications requiring intensive computations and real-time processing.

Key Features and Benefits

  • Advanced DSP Core: The core of this DSP is capable of executing up to 80 million instructions per second (MIPS), which allows for rapid data processing and real-time operations.
  • On-chip Memory: It comes with integrated on-chip memory, including a large amount of RAM for data storage and a ROM for program storage, reducing the need for external memory components.
  • Peripheral Integration: The device includes a variety of integrated peripherals such as serial ports, timers, and direct memory access (DMA) controllers, which help to streamline system design and reduce overall system cost.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320UC5402PGE-80 is suitable for battery-powered and portable devices where power conservation is critical.
  • Flexible Packaging: Packaged in a 144-pin LQFP (Low-profile Quad Flat Package), it offers a compact footprint for space-constrained applications.

Applications

The versatility of the TMS320UC5402PGE-80 DSP enables its use across a diverse range of applications, including but not limited to telecommunications, audio processing, industrial control systems, and medical instrumentation. Its robust processing capabilities are particularly beneficial in scenarios requiring fast Fourier transforms (FFTs), digital filtering, or complex algorithmic computations.

Conclusion

In summary, the Texas Instruments TMS320UC5402PGE-80 DSP is a powerful and efficient solution for a wide array of digital signal processing needs. Its combination of speed, integrated features, and power efficiency makes it a smart choice for designers looking to optimize their systems for performance and cost.

You May Also Be Interested in

NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess