EN
  • EN
  • DE

TMS320VC33PGE

Part No TMS320VC33PGE
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DIGITAL SIGNAL PROCESSOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1271343-TMS320VC33PGE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320VC33PGE CAD Model

Description

The TMS320VC33PGE is a robust digital signal processor (DSP) from Texas Instruments, designed to cater to the demanding requirements of high-performance digital signal processing applications. This processor is part of the TMS320C3x series, a family known for its high-speed floating-point capabilities, which are essential for applications requiring precise numerical operations and complex mathematical computations.

Key Features

  • High-Performance Floating-Point DSP: With its advanced floating-point architecture, the TMS320VC33PGE delivers exceptional performance, making it ideal for applications such as medical imaging, professional audio, 3D graphics, and digital signal processing.
  • Efficient Clock Rate: Operating at a clock rate of 60MHz, this DSP ensures swift processing of tasks, enabling systems to handle more complex algorithms and higher data throughput without compromising on performance.
  • On-Chip Memory: The DSP comes equipped with a large on-chip memory, including 8KB of RAM and 1KB of dual-access RAM, allowing for efficient data management and high-speed computation.
  • Flexible Peripheral Integration: It features a host of peripheral options, including serial ports and a host port interface, providing seamless integration with a wide range of external devices and systems.
  • Advanced Instruction Set: The TMS320VC33PGE boasts a rich instruction set optimized for digital signal processing, which includes specialized instructions for accelerated FFT (Fast Fourier Transform) computations and matrix operations.

Applications

The versatility and power of the TMS320VC33PGE DSP make it suitable for a variety of applications, such as:

  • Professional audio equipment
  • Medical imaging systems
  • Industrial control systems
  • Telecommunications infrastructure
  • 3D graphics processing

Product Details

Part number: TMS320VC33PGE
Package: 144-LQFP (Low Profile Quad Flat Package)
Operating Temperature Range: -40°C to 85°C
Supply Voltage: 3.3V

With its combination of speed, precision, and versatility, the TMS320VC33PGE from Texas Instruments stands out as a high-quality DSP solution for applications demanding the best in digital signal processing performance.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.0956 $66.1912
4+ $27.1554 $108.6216
6+ $26.3068 $157.8408
8+ $25.4582 $203.6656
11+ $24.6096 $270.7056
14+ $22.0638 $308.8932
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,897 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess