EN
  • EN
  • DE
  • IT

TMS320VC33PGE150

Part No TMS320VC33PGE150
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL SIGNAL PROCESSOR 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Floating Point
Clock Rate 75MHz
Non-Volatile Memory External
On-Chip RAM 136.25kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Temperature Range - Operating 0°C to 90°C (TC)
Mounting SMD (SMT)
Case / Package 144-LQFP (20x20)
Win Source Part Number 085368-TMS320VC33PGE150
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320VC33PGE150 CAD Model

Description

The TMS320VC33PGE150 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its efficiency and computing power in signal processing applications. This DSP is part of the TMS320 series, which is well-known for its use in various applications such as audio processing, telecommunications, industrial control, and more.

Key Features

  • Clock Speed: The TMS320VC33PGE150 operates at a clock speed of 150MHz, providing a balance of power and energy efficiency for demanding signal processing tasks.
  • Precision: It features a 32-bit floating-point architecture, which ensures high precision in computations, making it ideal for applications that require accurate numerical processing.
  • On-Chip Memory: With on-chip memory, this DSP allows for fast data access and efficient processing. It includes a large internal memory for both program and data, reducing the need for external memory components.
  • Peripheral Integration: The device includes a variety of peripherals such as timers, serial ports, and parallel I/O for flexible connectivity options and simplified system design.
  • Performance: The TMS320VC33PGE150 delivers high MIPS (Million Instructions Per Second) per watt, providing an optimal solution for applications where performance and power efficiency are critical.

Applications

This DSP is suitable for a wide range of applications, including:

  • Professional and consumer audio equipment
  • Medical imaging systems
  • Industrial control systems
  • Telecommunications infrastructure
  • Automotive systems

Package and Availability

The TMS320VC33PGE150 comes in a 144-pin LQFP (Low-Profile Quad Flat Package) that is designed for space-constrained applications. Texas Instruments provides comprehensive support for this DSP, including detailed documentation, development tools, and software libraries to assist with rapid development and deployment.

Conclusion

With its robust architecture, high precision, and integrated peripherals, the Texas Instruments TMS320VC33PGE150 DSP is an excellent choice for developers looking to create sophisticated signal processing solutions that demand high performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARC 266MHZ LP 100LQFP
Lowest to $68.4549
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Lowest to $91.1852
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
ADSP-21584 450 MHZ PROCESSOR
Need more? Email Us
NXP / Nexperia
AUDIO PROCESSOR SYMPH 144-LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.3131 $56.6262
5+ $23.2313 $116.1565
7+ $22.5053 $157.5371
10+ $21.7794 $217.7940
12+ $21.0534 $252.6408
16+ $18.8754 $302.0064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess