EN
  • EN
  • DE

TMS320VC5402PGE

Part No TMS320VC5402PGE
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description FIXED-POINT DIGITAL SIGNAL PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271348-TMS320VC5402PGE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320VC5402PGE CAD Model

Description

Product Overview: TMS320VC5402PGE

The TMS320VC5402PGE is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional processing capabilities and efficiency. This product is part of the TMS320C54x DSP family, which is designed to meet the rigorous demands of high-speed numeric processing tasks. The TMS320VC5402PGE is particularly well-suited for applications requiring intensive operations, such as digital audio, telecommunications, industrial control, and many other embedded processing environments.

Key Features:

  • High-Speed DSP Core: The core of the TMS320VC5402PGE operates at a frequency of up to 160 MHz, delivering the computational power needed for complex algorithms and signal processing tasks.
  • Memory: It comes equipped with a large on-chip memory, including 16KB of RAM and 256KB of ROM, which facilitates efficient data storage and retrieval without external memory dependencies.
  • Low Power Consumption: Despite its robust performance, the TMS320VC5402PGE maintains low power consumption, making it ideal for portable and battery-operated devices.
  • Peripheral Integration: This DSP features a range of integrated peripherals, such as a multichannel buffered serial port (McBSP), a host port interface (HPI), and a direct memory access (DMA) controller, which enhance its connectivity and data transfer capabilities.
  • Precision: The 16-bit fixed-point architecture ensures precise calculations, which is critical for audio processing and other applications where data accuracy is paramount.
  • Packaging: The TMS320VC5402PGE comes in a 144-pin LQFP (Low-profile Quad Flat Package), providing a compact footprint for space-constrained applications.

Applications:

The versatile nature of the TMS320VC5402PGE allows it to be used in a diverse array of applications. It is particularly effective in:

  • Professional and consumer audio equipment
  • Speech and audio processing
  • Wireless communication systems
  • Medical imaging devices
  • Industrial control systems

With its blend of performance, integrated features, and efficiency, the TMS320VC5402PGE from Texas Instruments stands as a leading choice for developers and engineers seeking a reliable DSP solution for their high-performance computing needs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.4708 $82.4708
2+ $79.8936 $159.7872
3+ $77.3164 $231.9492
4+ $74.7391 $298.9564
5+ $67.0075 $335.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess