EN
  • EN
  • DE

TMS320VC5501ZZZ300

Part No TMS320VC5501ZZZ300
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED POINT DSP 201-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 300MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 48kB
Voltage - I/O 3.30V
Voltage - Core 1.26V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 201-BGA MICROSTAR (15x15)
Win Source Part Number 055315-TMS320VC5501ZZZ300
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320VC5501ZZZ300 CAD Model

Description

The TMS320VC5501ZZZ300 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its efficient data processing capabilities and low power consumption. This product is part of the TMS320C55x DSP family, which is designed to meet the rigorous demands of high-speed signal processing in a variety of applications.

Key Features

  • High-Performance DSP Core: Equipped with a fixed-point, 32-bit DSP core that can run up to 300 MHz, providing a balance of performance and power efficiency for complex signal processing tasks.
  • On-Chip Memory: Features a large on-chip memory, including 64K bytes of RAM and 256K bytes of ROM, facilitating quick access to data and instructions for real-time processing.
  • Advanced Peripherals: Comes with a variety of peripherals, such as a multichannel buffered serial port (McBSP), I2C bus, and host-port interface (HPI), enabling easy integration with other components in a system.
  • Low Power Modes: Supports multiple low power modes, including idle and standby, which help to minimize power consumption during periods of reduced activity.
  • Robust Instruction Set: The TMS320VC5501ZZZ300 boasts a rich instruction set optimized for DSP operations, which enhances the efficiency of algorithm execution.

Applications

This DSP is ideal for a wide range of applications that require intensive signal processing, such as telecommunications, audio processing, industrial control systems, and medical devices. Its robust architecture ensures that it can handle multiple tasks simultaneously, making it a versatile choice for embedded applications.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that exceed industry standards for reliability. The TMS320VC5501ZZZ300 is designed to withstand the challenges of real-world applications, ensuring longevity and consistent performance.

Support and Resources

Customers can access a wealth of resources, including technical documentation, development tools, and software libraries, to facilitate the design and development process. Texas Instruments also offers dedicated support to help customers maximize the potential of the TMS320VC5501ZZZ300 in their projects.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess