EN
  • EN
  • DE

TMS320VC5509AZHHR

Part No TMS320VC5509AZHHR
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED POINT DSP 179-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C55x
Package Tape & Reel
Product Status Obsolete
Type Fixed Point
Interface Host Interface, I2C, McBSP
Clock Rate 200MHz
Non-Volatile Memory ROM (64kB)
On-Chip RAM 256kB
Voltage - I/O 3.00V, 3.30V
Voltage - Core 1.60V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 179-LFBGA
Supplier Device Package 179-BGA MicroStar (12x12)
Base Product Number TMS320
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 742710-TMS320VC5509AZHHR
Ultra Librarian 3D Model Ultra Librarian TMS320VC5509AZHHR CAD Model

Description

Introducing the TMS320VC5509AZHHR from Texas Instruments

The TMS320VC5509AZHHR is a high-performance, fixed-point digital signal processor (DSP) from the renowned Texas Instruments TMS320C55x™ DSP family. This powerful component is designed to handle complex signal processing tasks with efficiency and speed, making it an excellent choice for a wide range of applications, including audio processing, telecommunications, and industrial control systems.

Key Features

  • High-Speed Performance: The TMS320VC5509AZHHR operates at a frequency of up to 200MHz, providing the computational power needed for demanding signal processing tasks.
  • Optimized Power Consumption: With its advanced power management features, this DSP is capable of delivering high performance while maintaining low power consumption, making it ideal for portable and battery-powered devices.
  • Integrated Peripherals: It comes equipped with a variety of integrated peripherals including a multichannel buffered serial port, host port interface, and timers, which contribute to reducing system costs and board space.
  • Large Memory Capacity: The device features an internal memory of 256K bytes, which is composed of 16K bytes of RAM and 240K bytes of ROM, providing ample space for code and data storage.

Advanced Architecture

The TMS320VC5509AZHHR boasts an advanced Very-Long-Instruction-Word (VLIW) architecture that allows multiple operations to be executed in parallel, significantly increasing the overall system throughput. The DSP also supports a wide range of audio codecs and has a sophisticated direct memory access (DMA) controller that enhances data transfer efficiency.

Development Support

Developers can take advantage of the extensive development support provided by Texas Instruments, including development tools, software libraries, and reference designs. This ensures a streamlined development process, from initial design to final product deployment.

Applications

With its robust feature set, the TMS320VC5509AZHHR is well-suited for a variety of applications, such as:

  • Professional and consumer audio equipment
  • Voice and speech processing
  • Wireless communication devices
  • Medical imaging systems
  • Industrial control and automation

As a testament to its versatility and performance, the TMS320VC5509AZHHR continues to be a preferred choice for engineers and designers seeking a reliable DSP solution that delivers both power and efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.2407 $86.2407
2+ $83.5457 $167.0914
3+ $80.8507 $242.5521
4+ $78.1556 $312.6224
5+ $70.0706 $350.3530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess