EN
  • EN
  • DE

TMS32C6416EGLZ6E3

Part No TMS32C6416EGLZ6E3
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED POINT DSP 532-FCBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 600MHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.40V
Temperature Range - Operating 0°C to 90°C (TC)
Mounting SMD (SMT)
Case / Package 532-FCBGA (23x23)
Win Source Part Number 213207-TMS32C6416EGLZ6E3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS32C6416EGLZ6E3 CAD Model

Description

Introducing the TMS32C6416EGLZ6E3 DSP from Texas Instruments

The TMS32C6416EGLZ6E3 is a high-performance digital signal processor (DSP) brought to you by the renowned semiconductor company, Texas Instruments (TI). This DSP is part of the TMS320C6000 DSP platform, which is known for its innovative and highly efficient processing capabilities. The TMS32C6416EGLZ6E3 is designed to meet the rigorous demands of high-speed signal processing in telecommunications, industrial, automotive, and consumer electronics applications.

Key Features:

  • High-Performance Processing: With a core frequency of up to 1 GHz, this DSP can execute up to 8000 MIPS (Million Instructions Per Second), making it an ideal choice for applications requiring intensive signal processing.
  • Advanced Architecture: It features the VelociTI.2™ extension to the VLIW (Very Long Instruction Word) architecture, which allows for parallel processing and efficient execution of complex algorithms.
  • Large On-Chip Memory: Equipped with 1MB of Level 2 (L2) cache, which can be configured as mapped RAM or cache, it ensures fast data access and reduced latency for critical operations.
  • Robust Peripheral Set: The DSP includes a host of peripherals such as Ethernet MAC, Host Port Interface, I2C bus, and multiple timers, providing versatile connectivity and control options.
  • Power Efficiency: TI's advanced 90-nm process technology allows for reduced power consumption, making it suitable for both portable and stationary applications where efficiency is key.

Applications:

The TMS32C6416EGLZ6E3 is adept at handling a variety of applications, including:

  • Wireless base stations and infrastructure
  • Medical imaging systems
  • Professional audio equipment
  • Industrial control and automation
  • Defense and aerospace systems

With its robust set of features and capabilities, the TMS32C6416EGLZ6E3 DSP from Texas Instruments stands out as a powerful solution for developers looking to push the boundaries of digital signal processing. Whether it's for multimedia, communication, or real-time control, this DSP offers the performance and flexibility needed to create innovative and efficient products.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $216.4180 $216.4180
2+ $194.0299 $388.0598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess