EN
  • EN
  • DE

TMS32C6416EZLZ6E3

Part No TMS32C6416EZLZ6E3
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED POINT DSP 532-FCBGA / DSP Fixed-Point 32bit 600MHz 4800MIPS 532-Pin FCBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C6414/15/16
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP, PCI, UTOPIA
Clock Rate 600MHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.40V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 532-BFBGA, FCBGA
Manufacturer Package 532-FCBGA (23x23)
Win Source Part Number 797641-TMS32C6416EZLZ6E3
Popularity Medium
Supply and Demand Status Limited
Family Name TMS32C6416
Introduction Date November 10, 2004
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS32C6416EZLZ6E3 CAD Model

Description

The TMS32C6416EZLZ6E3 is a high-performance digital signal processor (DSP) from the renowned semiconductor manufacturer Texas Instruments (TI). This advanced DSP is part of TI's TMS320C6000 DSP platform, which is designed to deliver exceptional performance and efficiency for a wide range of signal processing applications.

Featuring a fixed-point architecture, the TMS32C6416EZLZ6E3 operates at a frequency of up to 1 GHz, providing a powerful solution for applications requiring intensive computation such as video and image processing, telecommunications, audio processing, and industrial control systems. The device is built on a 90-nanometer process technology, which helps in reducing power consumption while maintaining high-speed processing capabilities.

This DSP boasts a large on-chip memory, including a 1MB Level 2 cache that can be configured as mapped RAM, cache, or a combination of both. Additionally, it offers a range of peripherals and interfaces to facilitate system integration, such as a high-speed DDR2 memory interface, Ethernet MAC, host-port interface, and multiple serial and parallel ports.

The TMS32C6416EZLZ6E3 is equipped with the VelociTI.2™ extension to the VLIW (Very Long Instruction Word) architecture, which allows for parallel processing and efficient execution of complex algorithms. The device also features the EDMA3 (Enhanced Direct Memory Access) controller, which provides high-bandwidth data transfers independently of the DSP core, thereby optimizing system performance.

For developers, Texas Instruments provides robust software and hardware support, including comprehensive development tools, software libraries, and reference designs to accelerate the development cycle. The Code Composer Studio™ integrated development environment (IDE) supports the TMS32C6416EZLZ6E3, offering a full suite of debug and analysis tools to streamline the development process.

In summary, the Texas Instruments TMS32C6416EZLZ6E3 DSP is an ideal choice for developers looking to implement advanced signal processing capabilities in their designs. Its combination of high-speed processing, large memory capacity, and extensive peripheral support makes it a versatile and efficient solution for a multitude of high-performance applications.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
NXP / Nexperia
Lowest to $21.8976
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $3.8438
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Lowest to $6.3444
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $238.0598 $238.0598
2+ $213.4329 $426.8658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess