EN
  • EN
  • DE

TMS370C742AFNTG4

Part No TMS370C742AFNTG4
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description 8-BIT MICROCONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS370
Packaging Tube
Part Status Obsolete(EOL)
Core Size 8-Bit
Speed 5MHz
Connectivity SCI
Peripherals PWM, WDT
Number of I/O 27
Program Memory Size 8KB (8K x 8)
Program Memory Type One Time Programmable(OTP)
EEPROM Size 256 x 8
RAM Size 256 x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 8x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.58x16.58)
Win Source Part Number 1271394-TMS370C742AFNTG4
Manufacturer Homepage www.ti.com
Family Name TMS370C742
Introduction Date June 30, 2007
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS370C742AFNTG4 CAD Model

Description

The TMS370C742AFNTG4 is a highly sophisticated microcontroller unit (MCU) from Texas Instruments, renowned for its robust performance and versatility. Designed to cater to a broad range of applications, this MCU is an ideal choice for automotive, industrial, and consumer electronics where reliability and efficiency are paramount.

Key Features

  • Core: The TMS370C742AFNTG4 is built around a powerful CPU core that is optimized for real-time control applications. Its efficient instruction set and high-speed processing capabilities ensure that tasks are executed quickly and reliably.
  • Memory: This microcontroller offers ample integrated memory, including read-only memory (ROM) and random-access memory (RAM), which allows for the smooth operation of complex software routines and algorithms.
  • I/O Capabilities: With a multitude of input/output options, this MCU provides the flexibility needed to interface with various peripherals and sensors, making it a versatile choice for system integration.
  • Timers and Counters: The TMS370C742AFNTG4 includes advanced timers and counters that support a wide range of functions such as pulse width modulation (PWM), event counting, and timekeeping, essential for precise control in embedded systems.
  • On-Chip Peripherals: This MCU is equipped with a variety of on-chip peripherals, including serial communication interfaces, which facilitate easy data transfer and communication with other devices in a system.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS370C742AFNTG4 maintains a low power consumption profile, making it suitable for battery-powered and energy-sensitive applications.
  • Robust Design: Texas Instruments' commitment to quality ensures that this MCU is designed to withstand harsh environments and provide reliable performance over a wide temperature range.

Applications

The TMS370C742AFNTG4 is well-suited for a variety of applications, including automotive control systems, such as engine management and body electronics, industrial automation, such as process control and robotics, as well as consumer electronics, where its reliability and feature set can be leveraged to create innovative products.

Conclusion

Overall, the Texas Instruments TMS370C742AFNTG4 microcontroller is a top-tier component that offers a balance of performance, power efficiency, and functionality. Its robust feature set and adaptability make it an excellent choice for designers and engineers looking to develop advanced and reliable electronic systems.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4769 $70.4307
6+ $19.2631 $115.5786
9+ $18.6612 $167.9508
12+ $18.0592 $216.7104
15+ $17.4572 $261.8580
20+ $15.6513 $313.0260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,109 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess