EN
  • EN
  • DE

LXM2-PD01-0050

Part No LXM2-PD01-0050
Manufacturer Lumileds
Catalog LED Lighting - Color
Description LED LUXEON REBEL RED SMD / LUXEON Rebel and LUXEON Rebel ES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lumileds
Packaging Reel
Color Red
Wavelength 627nm (Typ)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 2.1V
Lumens/Watt at Current - Test 72 lm/W
Current - Max 700mA
Flux at Current/Temperature - Test 53lm (Typ)
Temperature - Test 25°C
Viewing Angle 125°
Mounting Style SMD
Manufacturer Package 1812 (4532 Metric)
Supplier Device Package SMD
Dimension 0.177" L x 0.120" W (4.49mm x 3.05mm)
Height - Seated (Maximum) 0.083" (2.10mm)
Thermal Resistance of Package 8°C/W
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811163-LXM2-PD01-0050
Ultra Librarian 3D Model Ultra Librarian LXM2-PD01-0050 CAD Model

Description

The Lumileds 811163-LXM2-PD01-0050 is a high-power surface-mount LED that emits red light.

  • Maximum Current: 700mA
  • Forward Voltage: 2.1V
  • Viewing Angle: 125 degrees
  • Wavelength: 627nm
  • Thermal Resistance: 8 degrees Celsius per watt
  • Device Package: 1812 (4532 metric)
  • Length: 0.177 inches (4.49mm)
  • Width: 0.120 inches (3.05mm)
  • Height: 0.083 inches (2.10mm)
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED LZ4 RED 734NM SMD
Need more? Email Us
Everlight Electronics Co Ltd
LED SHUEN RED 730NM SMD
Need more? Email Us
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD-4P,5.4x5mm LED Addressable, Specialty RoHS
Lowest to $0.1286
Cree Inc.
LED XLAMP XPE RED 730NM SMD
Need more? Email Us
Cree Inc.
LED XLAMP XPC GREEN 528NM SMD
Need more? Email Us
Dialight
598-8460-207CF Dialight Multi-Color LEDs Yel/Red WC 150/60mcd 595/645nm datasheet, inventory, & pricing.
Lowest to $0.1716
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0800
OSRAM Opto Semiconductors Inc.
LRTBR48G-P9Q7-1+R7S5-26+NP-68 ams OSRAM Multi-Color LEDs Multi CHIPLED RGB 623nm 530nm 471nm datasheet, inventory, & pricing.
Lowest to $0.1165
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0583

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2651 $58.7718
44+ $2.6791 $117.8804
67+ $2.5954 $173.8918
92+ $2.5117 $231.0764
119+ $2.4280 $288.9320
160+ $2.1767 $348.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess