EN
  • EN
  • DE

TMS37143A1DBTRG4

Part No TMS37143A1DBTRG4
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 374155-TMS37143A1DBTRG4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS37143A1DBTRG4 CAD Model

Description

The Texas Instruments TMS37143A1DBTRG4 is a highly integrated passive low-frequency (LF) transponder IC that is part of the broad portfolio of RFID products offered by Texas Instruments. This device is specifically designed to meet the demands of a wide range of applications that require wireless passive RFID tags.

Key Features

  • Low-Frequency Operation: Operating at 134.2 kHz, the TMS37143A1DBTRG4 is optimized for applications where low power consumption and longer read ranges are essential.
  • Passive RFID Technology: As a passive RFID transponder, it does not require an internal power source, thereby reducing maintenance and overall costs.
  • High Integration: The IC integrates a programmable low-frequency RFID front-end, non-volatile memory, and a microcontroller in a single package, simplifying design and deployment.
  • Memory: It contains programmable read/write memory that can be used for storing identification and other application-specific data.
  • Robust Modulation: The device supports bi-phase and Manchester data encoding schemes for robust data communication.
  • Small Form Factor: The small package size of the TMS37143A1DBTRG4 makes it suitable for embedding in compact devices or space-constrained applications.

Applications

The TMS37143A1DBTRG4 is ideal for a variety of applications that require reliable identification and tracking capabilities. These applications include:

  • Animal identification and tracking
  • Asset management and logistics
  • Access control systems
  • Waste management systems
  • Industrial automation

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TMS37143A1DBTRG4 is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in a wide range of environmental conditions. Whether for industrial, commercial, or consumer applications, the TMS37143A1DBTRG4 from Texas Instruments is a versatile solution for your RFID needs.

You May Also Be Interested in

Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
STMicroelectronics
Need more? Email Us
Mini-Circuits
Lowest to $9.9721

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5906 $50.3624
10+ $10.3308 $103.3080
15+ $10.0080 $150.1200
21+ $9.6851 $203.3871
27+ $9.3623 $252.7821
36+ $8.3938 $302.1768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,460 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess