EN
  • EN
  • DE

TMS38021NL

Part No TMS38021NL
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description MULTI PROTOCOL CONTROLLER, MOS, / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 900482-TMS38021NL
Ultra Librarian 3D Model Ultra Librarian TMS38021NL CAD Model

Description

The TMS38021NL is a versatile and high-performance integrated circuit manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This product is designed to cater to a wide range of applications, particularly in the field of telecommunications and networking. It is known for its reliability and efficiency, making it a popular choice among engineers and designers for their system designs.

Key Features

  • High Integration: The TMS38021NL integrates multiple functions into a single chip, which helps to reduce the overall system complexity and the number of components required on a PCB (Printed Circuit Board).
  • Performance: With Texas Instruments' cutting-edge technology, this IC delivers exceptional performance, ensuring that systems operate seamlessly and with high data throughput.
  • Power Efficiency: It is designed to be power-efficient, which is crucial for reducing operational costs and extending the lifespan of battery-powered devices.
  • Durability: The robust construction of the TMS38021NL ensures that it can withstand challenging environmental conditions, making it suitable for industrial and outdoor applications.
  • Compatibility: This product offers great compatibility with various microprocessors and is easy to integrate into existing designs, thanks to its standardized interfaces.

Applications

The TMS38021NL is ideal for use in a variety of applications that require high-speed data communication and processing. These include but are not limited to:

  • Networking equipment such as routers, switches, and modems
  • Data communication systems
  • Telecommunication infrastructure
  • Industrial control systems
  • Internet of Things (IoT) devices

Quality and Support

Texas Instruments is committed to delivering high-quality products. The TMS38021NL is subjected to rigorous testing and quality control processes to ensure that it meets the industry's highest standards. Additionally, Texas Instruments provides extensive technical support and documentation, making the integration of the TMS38021NL into your projects as smooth as possible.

You May Also Be Interested in

Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.7103 $65.1309
6+ $17.8136 $106.8816
9+ $17.2570 $155.3130
12+ $16.7003 $200.4036
16+ $16.1436 $258.2976
21+ $14.4736 $303.9456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess