EN
  • EN
  • DE

TMS44400-70SD

Part No TMS44400-70SD
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100524-TMS44400-70SD
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS44400-70SD CAD Model

Description

The TMS44400-70SD is a high-performance, 4-Megabit DRAM (Dynamic Random Access Memory) chip developed by Texas Instruments, a leading manufacturer in the semiconductor industry. Designed to meet the increasing demands for larger memory capacities in computing and electronic devices, this product offers a reliable and efficient solution for a variety of applications.

Key Features

  • Memory Capacity: The TMS44400-70SD provides a substantial 4-Megabit storage capacity, making it suitable for systems that require a significant amount of memory for data processing and storage.
  • Speed: With an access time of 70 nanoseconds, this DRAM chip ensures fast data retrieval, contributing to the overall performance and responsiveness of the system it is integrated into.
  • Package: The chip comes in a standard, single in-line memory module (SIMM) form factor, which allows for easy installation and compatibility with a wide range of devices.
  • Power Management: The TMS44400-70SD is designed with power efficiency in mind, featuring low-power consumption to extend the battery life of portable devices and reduce energy costs in stationary systems.
  • Reliability: Texas Instruments is known for its commitment to quality, and the TMS44400-70SD is no exception. It is engineered to provide stable and reliable performance over its operational lifespan.

Applications

The versatility of the TMS44400-70SD makes it an ideal choice for a wide array of electronic devices. It is commonly used in:

  • Personal computers and workstations
  • Servers and high-performance computing systems
  • Networking equipment
  • Telecommunications hardware
  • Industrial control systems

Technical Specifications

Parameter Value
Memory Type DRAM
Memory Size 4 Megabit
Access Time 70 ns
Form Factor SIMM

In conclusion, the TMS44400-70SD from Texas Instruments is a robust and capable memory module that offers high-speed data access and reliable operation, essential for modern electronic systems. Its integration into your hardware will ensure a smooth and efficient performance that meets the rigorous demands of today's technology.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess