EN
  • EN
  • DE

TMS470PV349BPZI

Part No TMS470PV349BPZI
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Texas Instruments
Win Source Part Number 219527-TMS470PV349BPZI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS470PV349BPZI CAD Model

Description

Introducing the TMS470PV349BPZI Microcontroller by Texas Instruments

The TMS470PV349BPZI is a high-performance, 16/32-bit ARM7TDMI-S based microcontroller from Texas Instruments, designed to offer an optimal balance of processing power, energy efficiency, and peripheral integration for a wide range of applications. This microcontroller is part of the TMS470 family, which is well-known for its robustness and reliability in automotive and industrial applications.

Key Features

  • Core: At the heart of the TMS470PV349BPZI lies an ARM7TDMI-S processor core, which operates at a speed of up to 80 MHz. This core provides the computational power necessary for complex algorithms and control processes.
  • Memory: The device is equipped with a substantial memory capacity, including 32KB of RAM for efficient data handling and 384KB of flash memory for reliable storage of firmware and application code.
  • Advanced Peripherals: A suite of advanced peripherals complements the microcontroller's core, including multiple serial communication interfaces (SCI), a CAN controller for automotive and industrial networking, and an SPI interface for high-speed data transfers.
  • Robust I/O: With a rich set of input/output pins, the TMS470PV349BPZI can easily interface with sensors, actuators, and other electronic components, making it a versatile choice for system designers.
  • Power Management: The microcontroller includes power-saving features that enable it to operate in various low-power modes, thus conserving energy in battery-powered or power-sensitive applications.

Applications

The TMS470PV349BPZI is designed to cater to the demands of a broad spectrum of applications. It is particularly well-suited for automotive control systems, including engine management and transmission control. Beyond the automotive industry, it finds its place in industrial automation, where its robustness and processing capabilities enable sophisticated control systems for machinery and robotics.

Quality and Support

Texas Instruments is known for its commitment to quality and long-term support for its products. The TMS470PV349BPZI microcontroller is no exception, backed by TI's extensive technical documentation, development tools, and active user community. Designers and engineers can rely on this microcontroller to deliver performance and dependability, regardless of the application's demands.

Whether you're developing the next generation of automotive technology or innovating in the industrial space, the TMS470PV349BPZI offers a flexible and powerful platform to base your designs upon.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.9880 $115.9880
2+ $112.2464 $224.4928
3+ $108.5049 $325.5147
4+ $97.2802 $389.1208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 927 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess