EN
  • EN
  • DE

TMS470R1B1MPGEA

Part No TMS470R1B1MPGEA
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description 16/32-Bit RISC Flash Microcontroller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS470
Packaging Tray
Core Processor ARM7
Core Size 16/32-Bit
Speed 60MHz
Connectivity CAN, I2C, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 93
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 1.71 V ~ 2.05 V
Data Converters A/D 12x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 1271405-TMS470R1B1MPGEA
Manufacturer Homepage www.ti.com
Family Name TMS470R1B1M
Introduction Date October 09, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS470R1B1MPGEA CAD Model

Description

The TMS470R1B1MPGEA is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for automotive and industrial applications. It is part of the TMS470 series, which is renowned for its robust architecture, exceptional reliability, and advanced features tailored to meet the rigorous demands of complex control systems.

Key Features

  • Core: The TMS470R1B1MPGEA is built around an ARM7TDMI-S™ core, operating at a frequency of up to 48 MHz. This core provides a balanced combination of performance and power efficiency, making it suitable for a wide range of embedded applications.
  • Memory: It comes equipped with 1MB of Flash memory and 64KB of RAM, ensuring ample space for application code and data storage without the need for external memory components.
  • I/O Capabilities: This MCU offers a rich set of I/O options, including multiple digital and analog interfaces. It supports CAN, UART, SPI, and I2C communication protocols, allowing it to interface with a variety of peripherals and sensors.
  • Timers and PWM: With advanced timers, capture/compare units, and PWM outputs, the TMS470R1B1MPGEA is well-suited for precision control tasks such as motor control and position sensing.
  • Robust Safety Features: Designed with safety-critical applications in mind, it incorporates features like memory protection units, error correction code (ECC) on Flash, and a watchdog timer to ensure system integrity.
  • Development Support: Texas Instruments provides extensive development support for the TMS470R1B1MPGEA, including development tools, software libraries, and reference designs to accelerate the design process.

Applications

The TMS470R1B1MPGEA is highly versatile and can be used in various applications such as:

  • Automotive control systems like engine management and transmission control
  • Industrial automation and process control
  • Robotics and motion control systems
  • Avionics and flight control systems

Conclusion

In summary, the TMS470R1B1MPGEA from Texas Instruments is a powerful microcontroller that offers a comprehensive feature set for demanding applications. Its combination of processing power, memory capacity, and extensive I/O options, along with its robust safety features, make it an ideal choice for developers looking to create reliable and sophisticated control systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.5821 $78.5821
2+ $64.4777 $128.9554
3+ $62.4627 $187.3881
4+ $60.4478 $241.7912
5+ $58.4329 $292.1645
6+ $52.3881 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 644 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess