EN
  • EN
  • DE

TMS470R1VF48CPGEA

Part No TMS470R1VF48CPGEA
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description 32-BIT Flash 60 Mhz Risc Microcontroller PQFP144
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002022-TMS470R1VF48CPGEA
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS470R1VF48CPGEA CAD Model

Description

The TMS470R1VF48CPGEA is a robust 32-bit microcontroller from Texas Instruments, designed to cater to the demanding requirements of automotive and industrial control applications. This high-performance microcontroller is based on the ARM7TDMI-S CPU core, which operates at a frequency of up to 48 MHz, providing a balanced combination of processing power and energy efficiency.

Key Features

  • CPU: ARM7TDMI-S core with a maximum operating frequency of 48 MHz, capable of 0.8 DMIPS/MHz.
  • Memory: Equipped with 32KB of RAM and 512KB of on-chip flash memory, offering ample space for complex applications and the ability to execute code efficiently.
  • I/O Capabilities: Includes a variety of input/output options such as digital I/O ports, multiple timers, and serial communication interfaces (SCI, SPI, CAN).
  • Analog Features: Features an on-chip 10-bit analog-to-digital converter (ADC) with multiple channels, facilitating precise sensor data acquisition.
  • Operating Voltage: Supports a wide range of supply voltages from 3.0V to 5.5V, providing flexibility in system design.
  • Package: Available in a 144-pin LQFP (Low Profile Quad Flat Package), which is suitable for space-constrained applications.
  • Temperature Range: Capable of operating within an extended temperature range, making it ideal for harsh environments.

Applications

The TMS470R1VF48CPGEA microcontroller is designed for use in a variety of applications where reliability and performance are critical. It is particularly well-suited for:

  • Automotive control systems such as engine management and ABS.
  • Industrial automation including motor control and robotics.
  • Flight control systems in aerospace applications.
  • Embedded systems requiring real-time control.

Support and Resources

Texas Instruments provides comprehensive support for the TMS470R1VF48CPGEA, including technical documentation, development tools, and software libraries. Designers can access a wide range of resources to facilitate the development process and bring their products to market faster.

You May Also Be Interested in

Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess