EN
  • EN
  • DE

XCR5064C10VQ44C

Part No XCR5064C10VQ44C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1020284-XCR5064C10VQ44C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCR5064C10VQ44C CAD Model

Description

The XCR5064C10VQ44C is a CoolRunner series Complex Programmable Logic Device (CPLD) from Xilinx, designed for a wide array of logic applications. This device provides a flexible and efficient solution for implementing custom logic functions, offering designers a versatile tool for creating sophisticated digital systems.

Applications:

  • Address Decoding: Used for address decoding in memory systems and peripheral interfaces.
  • Glue Logic: Implements glue logic to connect and interface different components in a system.
  • State Machines: Designed for implementing complex state machines for control and sequencing.
  • Peripheral Control: Used in controlling various peripherals, such as sensors, actuators, and communication interfaces.
  • Data Path Logic: Employed in data path logic for processing and manipulating data within a system.

Features:

  • 64 Macrocells: Contains 64 macrocells, providing ample logic resources for implementing complex functions.
  • 10 ns Pin-to-Pin Delay: Offers a fast pin-to-pin delay of 10 ns, enabling high-speed operation.
  • VQ44 Package: Comes in a VQ44 package, suitable for surface mount assembly.
  • Low Power Consumption: Features low power consumption, making it suitable for battery-powered applications.
  • In-System Programmability (ISP): Supports in-system programmability, allowing for easy updates and modifications.
  • Advanced Feature Set: Includes advanced features such as programmable output polarity and flexible clocking options.

Benefits:

  • Flexibility: Offers high flexibility in implementing custom logic functions.
  • High Performance: Delivers high performance with its fast pin-to-pin delay.
  • Easy Prototyping: Facilitates easy prototyping and development due to its in-system programmability.
  • Reduced Board Space: Reduces board space with its compact VQ44 package.
  • Energy Efficiency: Provides energy efficiency with its low power consumption.

The XCR5064C10VQ44C is a versatile CPLD that provides a balance of performance, flexibility, and power efficiency. Its in-system programmability and comprehensive feature set make it a popular choice for a wide range of digital logic applications. The VQ44 package ensures easy integration into modern electronic designs, making it a valuable component for designers seeking to implement custom logic solutions.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess