EN
  • EN
  • DE

TMS471R1VF339A1PZR

Part No TMS471R1VF339A1PZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 394136-TMS471R1VF339A1PZR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS471R1VF339A1PZR CAD Model

Description

Overview of Texas Instruments TMS471R1VF339A1PZR

The Texas Instruments TMS471R1VF339A1PZR is a high-performance microcontroller unit (MCU) designed for automotive and industrial applications. This advanced MCU is part of the Hercules TMS570 series, which is renowned for its robust safety features, exceptional performance, and reliability in critical systems.

Key Features

  • Performance: The TMS471R1VF339A1PZR is built on an ARM Cortex-R4F core, which operates at a frequency of up to 180MHz, delivering efficient processing capabilities suitable for complex control tasks.
  • Memory: It comes equipped with 3MB of integrated Flash memory and 256KB of RAM, providing ample space for applications and data storage.
  • Safety: Designed with functional safety in mind, it meets the ISO 26262 ASIL-D standards, making it ideal for safety-critical automotive applications such as electronic power steering, braking systems, and advanced driver assistance systems (ADAS).
  • Communication Interfaces: The MCU features a range of communication interfaces, including CAN, LIN, and Ethernet, allowing for versatile connectivity options within a vehicle's network.
  • Digital and Analog I/O: It offers a variety of digital and analog input/output ports, providing flexibility in interfacing with sensors, actuators, and other peripherals.
  • Temperature Range: The device operates over an extended temperature range, ensuring reliable performance in harsh environments.

Applications

The TMS471R1VF339A1PZR is designed to address the demanding requirements of automotive applications such as powertrain systems, chassis and safety systems, and body electronics. Its robust safety features also make it suitable for industrial applications, including factory automation and control systems, where system integrity and uptime are critical.

Quality and Support

Texas Instruments is known for its commitment to quality and long-term reliability. The TMS471R1VF339A1PZR is backed by extensive documentation, development tools, and support from TI's technical team, ensuring a smooth integration process for developers and engineers. With its advanced features and support, this MCU stands as a top choice for developers looking to create sophisticated, safety-critical systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess