The TMS4C1024DJ-70 is a high-performance integrated circuit designed and manufactured by the renowned Texas Instruments. This product is a dynamic random-access memory (DRAM) chip that offers a substantial storage capacity of 1 Megabit (1M x 1 bit), making it suitable for a variety of computing applications that require fast and reliable temporary data storage.
Key Features
- Memory Capacity: The TMS4C1024DJ-70 boasts a memory size of 1 Megabit, organized as 1M x 1 bit, which is ideal for systems that need a moderate amount of RAM without the overhead of larger memory modules.
- Speed: With an access time of 70 nanoseconds, this DRAM chip provides swift data access, thereby enhancing the overall performance of the system it is integrated into.
- Package: Packaged in a 16-pin DIP (Dual In-line Package), the TMS4C1024DJ-70 is designed for easy insertion into standard sockets, which facilitates simple installation and replacement.
- Power Consumption: It operates on a single 5V power supply, which is standard for many digital circuits, and features low power consumption, making it a cost-effective choice for power-sensitive designs.
- Operating Temperature: This device is designed to operate within a temperature range of 0°C to 70°C, ensuring reliability and stability across various environmental conditions.
Applications
The TMS4C1024DJ-70 is versatile and can be employed in a wide array of applications. It is particularly well-suited for use in:
- Personal computers and workstations
- Embedded systems
- Telecommunications equipment
- High-performance servers and networking hardware
- Industrial control systems
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the TMS4C1024DJ-70 is no exception. It is manufactured using state-of-the-art processes and is subject to rigorous testing to ensure it meets the high standards expected from Texas Instruments products.