EN
  • EN
  • DE

TMS5701224CZWTQQ1

Part No TMS5701224CZWTQQ1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.25MB FLASH 337BGA / MCU 16-bit/32-bit ARM Cortex R4F RISC 1280KB Flash 1.2V Automotive 337-Pin NFBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Hercules TMS570 ARM Cortex-R
Packaging Tray
Core Processor ARM Cortex-R4F
Core Size 16/32-Bit
Speed 180MHz
Connectivity CAN, EBI/EMI, I2C, LIN, MibSPI, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 101
Program Memory Size 1.25MB (1.25M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 192K x 8
Supply Voltage 1.14 V ~ 3.6 V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 337-LFBGA
Manufacturer Package 337-NFBGA (16x16)
Win Source Part Number 797656-TMS5701224CZWTQQ1
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name TMS570LS1224
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS5701224CZWTQQ1 CAD Model

Description

The TMS5701224CZWTQQ1 is a high-performance automotive-grade microcontroller designed and manufactured by Texas Instruments (TI). This robust microcontroller is part of the Hercules TMS570 series, which is specifically engineered to meet the rigorous standards of the automotive industry, providing an ideal solution for safety-critical applications.

Key Features:

  • ARM Cortex-R4F Core: At the heart of the TMS5701224CZWTQQ1 is a powerful ARM Cortex-R4F core that runs at speeds up to 180 MHz, offering high-performance processing capabilities with built-in safety features.
  • Memory: The device comes equipped with 1.25MB of integrated Flash memory and 192KB of data RAM, ensuring sufficient space for complex applications and data storage.
  • High-Reliability: With built-in error correction code (ECC) on both Flash and RAM, the microcontroller provides higher data integrity and reliability, crucial for safety-critical systems.
  • Rich Peripherals: It includes a diverse range of peripherals such as multiple CAN (Controller Area Network) interfaces, Ethernet, LIN (Local Interconnect Network), and FlexRay, supporting a wide array of communication protocols.
  • Advanced Timer Modules: The TMS5701224CZWTQQ1 features advanced timer modules including Next Generation High-End Timer (N2HET) and High-End Timer Transfer Unit (HTU) which are designed for complex timing and control operations.
  • Robust Safety Features: The microcontroller is designed with safety in mind, incorporating features such as dual CPUs in lockstep, built-in self-test functionalities, and a memory protection unit (MPU) to ensure system integrity.

Applications:

The TMS5701224CZWTQQ1 is well-suited for a variety of automotive applications, including:

  • Advanced Driver Assistance Systems (ADAS)
  • Brake and Stability Control
  • Electric Power Steering
  • Hybrid and Electric Vehicle Control Units
  • Body Control Modules

With its combination of performance, memory capacity, and safety features, the TMS5701224CZWTQQ1 from Texas Instruments stands out as a reliable and efficient choice for developers and engineers looking to create advanced automotive systems that require the highest levels of safety and reliability.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2985 $60.8955
7+ $16.6552 $116.5864
10+ $16.1348 $161.3480
13+ $15.6143 $202.9859
17+ $15.0938 $256.5946
23+ $13.5324 $311.2452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess