EN
  • EN
  • DE

TMS5701227CPGEQQ1

Part No TMS5701227CPGEQQ1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description TMS570LS1227 16- and 32-Bit RISC Flash Microcontroller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Hercules TMS570 ARM Cortex-R
Packaging Tray
Core Processor ARM Cortex-R4F
Core Size 16/32-Bit
Speed 160MHz
Connectivity CAN, EBI/EMI, Ethernet, FlexRay, I2C, LIN, MibSPI, SPI, UCI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 58
Program Memory Size 1.25MB (1.25M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 192K x 8
Supply Voltage 1.14 V ~ 3.6 V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 1271414-TMS5701227CPGEQQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS5701227
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS5701227CPGEQQ1 CAD Model

Description

Overview of TMS5701227CPGEQQ1 by Texas Instruments

The TMS5701227CPGEQQ1 is a high-performance automotive-grade microcontroller designed by Texas Instruments to meet the rigorous demands of safety-critical applications. It is part of the Hercules TMS570 series, which is renowned for its robust architecture and advanced safety features. This microcontroller is ideal for a range of automotive applications, including advanced driver-assistance systems (ADAS), vehicle stability control, and electric power steering.

Key Features

  • ARM Cortex-R4F Core: At the heart of the TMS5701227CPGEQQ1 is a powerful ARM Cortex-R4F core running at up to 180 MHz, providing high-efficiency performance and real-time responsiveness.
  • Memory: It comes equipped with 1.25MB of integrated flash memory and 192KB of data RAM, ensuring ample space for complex software applications and algorithms.
  • Safety: With built-in safety features that include error correction code (ECC) on both flash and RAM, a memory protection unit (MPU), and a safety manual that details how to achieve ISO 26262 compliance, this microcontroller is designed to support the development of safety-critical systems.
  • Communication Interfaces: The device includes a range of communication interfaces such as CAN, LIN, Ethernet, FlexRay, and SPI, allowing for versatile connectivity options within automotive networks.
  • Quality and Reliability: As an automotive-grade product, the TMS5701227CPGEQQ1 meets the AEC-Q100 standard for reliability and is manufactured to operate under extreme environmental conditions.

Applications

The versatile feature set of the TMS5701227CPGEQQ1 makes it suitable for a wide array of automotive applications that require high levels of processing power and safety. Its robust design and communication capabilities make it an excellent choice for:

  • Advanced Driver-Assistance Systems (ADAS)
  • Vehicle Stability and Control Systems
  • Electric Power Steering
  • Brake Control Systems
  • Body Control Modules

Conclusion

In conclusion, the TMS5701227CPGEQQ1 from Texas Instruments represents a state-of-the-art solution for automotive developers looking to integrate a powerful, safe, and reliable microcontroller into their systems. Its combination of performance, memory capacity, safety features, and connectivity options make it a top choice for next-generation automotive applications.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.2898 $72.5796
4+ $29.7762 $119.1048
6+ $28.8457 $173.0742
8+ $27.9152 $223.3216
10+ $26.9847 $269.8470
13+ $24.1932 $314.5116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess