EN
  • EN
  • DE

TMS5703134DPGEQQ1

Part No TMS5703134DPGEQQ1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 3MB FLASH 144LQFP / MCU 16-bit/32-bit ARM Cortex R4F RISC 3MB Flash 1.2V/3.3V Automotive 144-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Hercules TMS570 ARM Cortex-R
Packaging Tray
Core Processor ARM Cortex-R4F
Core Size 16/32-Bit
Speed 160MHz
Connectivity CAN, EBI/EMI, I2C, LIN, MibSPI, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 64
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 256K x 8
Supply Voltage 1.14 V ~ 3.6 V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 797666-TMS5703134DPGEQQ1
Popularity Medium
Supply and Demand Status Limited
Quantity per package 60
Family Name TMS5703134
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS5703134DPGEQQ1 CAD Model

Description

Product Overview: TMS5703134DPGEQQ1

The TMS5703134DPGEQQ1 is a high-performance automotive-grade microcontroller from Texas Instruments, designed to meet the rigorous standards of safety and reliability for vehicle electronics. This advanced microcontroller is part of the Hercules TMS570 series, which is renowned for its robust architecture, specifically engineered to handle the complex computations required in modern automotive applications such as advanced driver assistance systems, vehicle dynamics control, and electric power steering.

At the heart of the TMS5703134DPGEQQ1 lies a powerful ARM Cortex-R5F CPU core, capable of operating at speeds up to 180MHz. This provides the computational horsepower necessary to process real-time data with low latency, ensuring responsive and reliable system performance. The dual-core configuration of the Cortex-R5F offers additional safety by enabling lock-step or redundant processing, which is critical in safety-critical applications where failure is not an option.

The microcontroller comes with an impressive array of integrated features, including 3MB of integrated flash memory and 256KB of RAM. This generous memory allocation allows for sophisticated software algorithms and data storage without the need for external memory components, thus reducing system complexity and improving reliability. Additionally, the flash memory includes Error Correction Code (ECC) to prevent data corruption and enhance system safety.

To ensure robust communication capabilities, the TMS5703134DPGEQQ1 is equipped with multiple communication interfaces, such as CAN, FlexRay, and Ethernet, which are essential for modern vehicles that require a high degree of connectivity and data exchange between various electronic control units (ECUs).

With its 144-pin LQFP (Low Profile Quad Flat Package), the TMS5703134DPGEQQ1 is designed for space-efficient PCB layouts, making it suitable for the compact electronic assemblies found in today's automobiles. The device also features a wide range of I/O ports and peripherals that allow for versatile interfacing with sensors, actuators, and other electronic components.

For safety-critical applications, the TMS5703134DPGEQQ1 is designed to meet the ISO 26262 ASIL-D standard, the highest level of automotive safety integrity. This ensures that the microcontroller can be used in systems that require the utmost in safety and reliability. With Texas Instruments' commitment to quality and long-term support, the TMS5703134DPGEQQ1 is an excellent choice for automotive manufacturers and suppliers looking to develop advanced, safe, and reliable vehicle systems.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.7733 $75.5466
4+ $30.9935 $123.9740
5+ $30.0250 $150.1250
7+ $29.0564 $203.3948
9+ $28.0879 $252.7911
12+ $25.1822 $302.1864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 305 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess