EN
  • EN
  • DE

TMS5703137CZWTQQ1

Part No TMS5703137CZWTQQ1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16/32B 3MB FLASH 337NFBGA / ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 180MHz 3MB (3M x 8) FLASH 337-NFBGA (16x16)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-R4F
Core Size 16/32-Bit
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, FlexRay, I2C, LINbus, MibSPI, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 120
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 1.14V ~ 3.6V
Data Converters A/D 24x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 337-LFBGA
Supplier Device Package 337-NFBGA (16x16)
Base Product Number TMS5703
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1337120-TMS5703137CZWTQQ1
Ultra Librarian 3D Model Ultra Librarian TMS5703137CZWTQQ1 CAD Model

Description

Product Overview: TMS5703137CZWTQQ1

The TMS5703137CZWTQQ1 is a highly-integrated microcontroller from Texas Instruments, designed to cater to the demanding requirements of automotive and industrial applications. This powerful microcontroller is part of the Hercules TMS570 series, which is renowned for its robust performance and safety features.

Key Features

  • ARM Cortex-R4F Core: At the heart of the TMS5703137CZWTQQ1 is a 32-bit ARM Cortex-R4F CPU that operates at frequencies of up to 180 MHz, providing high-performance processing capabilities with floating-point unit support for complex computations.
  • Memory: The device is equipped with 1.25MB of integrated flash memory and 192KB of data RAM, ensuring ample space for application code and data storage.
  • Safety Features: Designed with functional safety in mind, it includes safety mechanisms such as Error Signaling Module (ESM), ECC (Error Correction Code) on both flash and RAM, and a built-in self-test (BIST) for CPU and memory, making it suitable for applications requiring high levels of safety integrity.
  • Connectivity: A rich set of communication interfaces is provided, including CAN, LIN, Ethernet, FlexRay, and multiple serial communication ports, facilitating versatile connectivity options for various system designs.
  • Temperature Range: The TMS5703137CZWTQQ1 is designed to operate over an extended temperature range, making it ideal for harsh environment conditions.
  • Quality and Reliability: Texas Instruments ensures that this microcontroller meets stringent quality standards, providing high reliability for critical system functions.

Applications

This microcontroller is particularly well-suited for use in automotive applications such as advanced driver assistance systems (ADAS), electronic stability control, and electric power steering. Additionally, its robust feature set makes it an excellent choice for industrial applications that require reliable operation and real-time control, such as factory automation and motor control systems.

Supporting Tools and Software

Texas Instruments offers a comprehensive suite of tools and software to support the development of applications using the TMS5703137CZWTQQ1. These include development kits, reference designs, and software libraries that help accelerate the design process and reduce time to market.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess