EN
  • EN
  • DE

TMS9902NL

Part No TMS9902NL
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case DIP20
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 750221-TMS9902NL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS9902NL CAD Model

Description

The TMS9902NL is a powerful and versatile Asynchronous Communications Controller designed and manufactured by Texas Instruments, a leader in semiconductor design and production. This integrated circuit is specifically engineered to handle serial communication for a variety of applications, making it an essential component for designers who require reliable and efficient data transmission.

The TMS9902NL offers full-duplex or half-duplex communication capabilities and is compatible with a wide range of baud rates, from 50 to 9600 baud, which can be further extended with external components. It supports the standard Non-Return to Zero (NRZ) format and is designed to interface directly with the TI TMS9900 family of microprocessors, although it can be used with other microprocessor systems as well.

Its feature set includes an on-chip baud rate generator, a three-character buffer to smooth data flow, and programmable interrupt levels. The device also provides automatic control of transmit and receive operations along with error detection features such as parity, framing, and overrun error detection, which are crucial for maintaining data integrity during communication.

The TMS9902NL is housed in a 18-pin DIP (Dual In-line Package), making it suitable for breadboard prototyping as well as for final PCB (Printed Circuit Board) designs. Its robust design ensures reliable operation even in harsh industrial environments, and its low power requirements make it suitable for portable and battery-operated devices.

Whether used in computer terminals, modems, or industrial control systems, the TMS9902NL provides the necessary features for comprehensive serial data communication. Its legacy as part of the Texas Instruments product line guarantees quality and long-term support, making it a trusted choice for engineers and designers across various disciplines.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website or consult the TMS9902NL datasheet. The documentation provides in-depth information to assist in the integration of the chip into your projects and to ensure optimal performance.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1293 $55.6465
11+ $9.1318 $100.4498
17+ $8.8464 $150.3888
24+ $8.5610 $205.4640
31+ $8.2757 $256.5467
41+ $7.4196 $304.2036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,050 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess