EN
  • EN
  • DE

TMS9995NL-6

Part No TMS9995NL-6
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002376-TMS9995NL-6
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS9995NL-6 CAD Model

Description

The Texas Instruments TMS9995NL-6 represents a powerful 16-bit microprocessor that is designed to deliver high performance and efficiency for a wide range of computing applications. As part of the TMS9900 family, this microprocessor is built on a legacy of innovative technology and is particularly suitable for embedded systems, industrial control, and automation tasks.

Key Features:

  • Clock Speed: The TMS9995NL-6 operates at a clock speed of 6 MHz, providing a balanced combination of speed and power consumption for various applications.
  • Architecture: This microprocessor features a 16-bit architecture that allows for efficient handling of larger data types and improved performance over 8-bit predecessors.
  • On-Chip Memory: It comes with integrated 256 bytes of on-chip RAM, which helps in reducing the system's overall memory footprint and enhances the speed of operations.
  • Interrupt Handling: The TMS9995NL-6 is equipped with a sophisticated interrupt handling system that supports multiple priority levels, ensuring responsive and reliable operation in real-time environments.
  • Input/Output: It provides a versatile set of input/output options, including a Direct Memory Access (DMA) feature, which enables fast data transfer without burdening the CPU.

Applications:

The TMS9995NL-6 is ideal for a broad range of applications, including:

  • Embedded Systems
  • Industrial Control Systems
  • Automation Equipment
  • Instrumentation
  • Communication Devices

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the TMS9995NL-6 is no exception. This microprocessor is manufactured to meet high standards, ensuring stable operation and longevity in demanding environments.

Whether you're developing sophisticated industrial machinery or designing the next generation of embedded devices, the TMS9995NL-6 from Texas Instruments offers the performance, features, and reliability required to meet your computing needs.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Lowest to $0.3678
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess