EN
  • EN
  • DE

TMSC136C124PZ

Part No TMSC136C124PZ
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974713-TMSC136C124PZ
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMSC136C124PZ CAD Model

Description

The TMSC136C124PZ is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer, Texas Instruments. This advanced MCU is part of Texas Instruments' extensive range of embedded processors designed to cater to a wide array of applications, from automotive and industrial to consumer electronics and IoT devices.

Key Features

  • Core: At the heart of the TMSC136C124PZ is a powerful core that ensures efficient processing and multitasking capabilities, suitable for various demanding applications.
  • Memory: It comes equipped with ample memory, including both flash and RAM, providing developers with the flexibility to implement complex programs and processes.
  • Connectivity: This MCU offers a range of connectivity options, including standard communication protocols such as I2C, SPI, and UART, making it versatile for integration into different systems.
  • Power Efficiency: Designed with power efficiency in mind, the TMSC136C124PZ ensures minimal power consumption, which is critical for battery-operated and energy-sensitive applications.
  • Analog Interfaces: Analog peripherals are integrated into the MCU, providing the ability to interface with sensors and other analog devices directly.
  • Temperature Range: The device operates over an extended temperature range, making it suitable for harsh environments and industrial applications.
  • Package: The TMSC136C124PZ is available in a compact package, allowing for space-saving designs without compromising on functionality.

Applications

The versatility of the TMSC136C124PZ makes it an ideal choice for a multitude of applications. It is particularly well-suited for automotive control systems, industrial automation, robotics, smart home devices, and portable electronics where performance, reliability, and energy efficiency are paramount.

Support and Resources

Texas Instruments provides comprehensive support for the TMSC136C124PZ through detailed documentation, development tools, and software libraries. Designers and engineers can access a wealth of resources to expedite the development process and bring their products to market faster.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Agere Systems
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess