EN
  • EN
  • DE

TMUX1309QDYYRQ1

Part No TMUX1309QDYYRQ1
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description AUTOMOTIVE, 2-CHANNEL, 4:1 GENER  /  2 Circuit IC Switch 4:1 195Ohm 16-SOT-23-THIN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Max) 195Ohm
Channel-to-Channel Matching (ΔRon) 7Ohm
Voltage - Supply, Single (V+) 1.62V ~ 5.5V
Voltage - Supply, Dual (V±) 1.62V ~ 5.5V
Switch Time (Ton, Toff) (Max) 32ns, 40ns
-3db Bandwidth 500MHz
Charge Injection -6.5pC
Channel Capacitance (CS(off), CD(off)) 14pF, 7pF
Current - Leakage (IS(off)) (Max) 1nA (Typ)
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-16 Thin, SOT-23 Variant
Supplier Device Package 16-SOT-23-THIN
Base Product Number TMUX1309
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMUX1309QDYYRQ1DKR,296-TMUX1309QDYYRQ1TR,296-TMUX1309QDYYRQ1CT
Standard Package 3,000
Win Source Part Number 958604-TMUX1309QDYYRQ1
Ultra Librarian 3D Model Ultra Librarian TMUX1309QDYYRQ1 CAD Model

Description

TMUX1309QDYYRQ1 Product Image

The TMUX1309QDYYRQ1 from Texas Instruments is a state-of-the-art precision analog multiplexer that offers exceptional performance for a wide range of applications. This advanced switch is designed to seamlessly route multiple analog or digital signals through a single device, making it an ideal choice for complex systems requiring high signal integrity.

Key Features

  • Low On-Resistance: The device features a low on-resistance of typically 3 ohms, which minimizes signal distortion and ensures high-quality signal transmission.
  • Wide Supply Range: It operates across a wide supply range of 1.08V to 5.5V, accommodating various levels of signal voltages and making it suitable for multi-voltage systems.
  • High ESD Protection: The TMUX1309QDYYRQ1 is equipped with robust Electrostatic Discharge (ESD) protection, safeguarding the device against static damage and enhancing system reliability.
  • Break-Before-Make Switching: This feature prevents signal overlap during channel switching, eliminating the possibility of shorting and providing clean, glitch-free signal transitions.
  • Extended Temperature Range: With an operational temperature range of -40°C to +125°C, this multiplexer is well-suited for use in harsh environmental conditions.

Applications

The versatility of the TMUX1309QDYYRQ1 makes it a perfect fit for a broad spectrum of applications, including:

  • Data Acquisition Systems
  • Test Equipment
  • Automotive Infotainment and Telematics
  • Industrial Process Control
  • Medical Equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TMUX1309QDYYRQ1 is no exception. It is designed and manufactured to meet the stringent requirements of the automotive industry, signified by the "Q1" in its product name, indicating its status as a Qualified Automotive Product.

For designers and engineers looking for a reliable and high-performing analog multiplexer, the TMUX1309QDYYRQ1 from Texas Instruments offers the perfect blend of performance, durability, and versatility.

You May Also Be Interested in

Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4102 $51.2750
300+ $0.3366 $100.9800
465+ $0.3260 $151.5900
635+ $0.3155 $200.3425
820+ $0.3050 $250.1000
1,100+ $0.2735 $300.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83,739 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess