EN
  • EN
  • DE

TMX320C6201GGP

Part No TMX320C6201GGP
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Texas Instruments
Win Source Part Number 219541-TMX320C6201GGP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMX320C6201GGP CAD Model

Description

The TMX320C6201GGP is a high-performance, fixed-point digital signal processor (DSP) from the renowned semiconductor manufacturer Texas Instruments (TI). This product is part of TI's TMS320C62x series, which is designed to deliver exceptional processing power for a wide array of applications, ranging from telecommunications and audio processing to industrial control systems.

Key Features:

  • Advanced Very-Long-Instruction-Word (VLIW) Architecture: This DSP features a VLIW architecture that allows multiple operations to be performed in a single clock cycle, increasing the overall processing throughput.
  • High-Performance Processing: With a clock speed of up to 200 MHz, the TMX320C6201GGP is capable of delivering up to 1600 million instructions per second (MIPS), enabling real-time processing for demanding applications.
  • Large On-Chip Memory: The device includes a 16 KB L1 program cache, 16 KB L1 data cache, and up to 1MB of on-chip RAM, which helps to minimize external memory accesses and improve system performance.
  • Flexible Peripheral Integration: A host of peripherals including timers, serial ports, and a direct memory access (DMA) controller allow for easy integration into a variety of systems.
  • Scalable and Compatible: As part of the TMS320C62x family, this DSP offers code compatibility across the product line, simplifying upgrades and system scalability.

Applications:

The TMX320C6201GGP is suited for a variety of applications, including:

  • Telecommunications infrastructure, such as baseband processing for wireless base stations
  • Professional audio equipment, including mixers and synthesizers
  • Medical imaging systems like ultrasound and MRI
  • Industrial control and automation systems

With its robust processing capabilities and TI's commitment to quality, the TMX320C6201GGP is an ideal choice for developers looking to create sophisticated digital signal processing systems that require high-speed computations and real-time performance.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess