EN
  • EN
  • DE

TMS320TCI6487FGUN

Part No TMS320TCI6487FGUN
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1006
Reference case BGA
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 757577-TMS320TCI6487FGUN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320TCI6487FGUN CAD Model

Description

The TMS320TCI6487FGUN is a high-performance, fixed-point digital signal processor (DSP) from Texas Instruments (TI), which is part of the TMS320C64x+™ DSP family. This advanced DSP is specifically designed to handle complex digital signal processing tasks with efficiency and reliability, making it an ideal choice for a wide range of applications, including telecommunications, industrial control, audio processing, and imaging systems.

Key Features

  • High-Speed Processing: Equipped with a core that can run up to 1 GHz, the TMS320TCI6487FGUN provides the computational power necessary for intensive signal processing tasks.
  • Multiple Cores: It features three C64x+™ DSP cores, allowing for parallel processing and increased system throughput.
  • Large Memory Bandwidth: With integrated memory controllers and a high-bandwidth interconnect, the DSP supports fast data transfers, reducing bottlenecks and improving overall system performance.
  • Robust Peripheral Set: The device includes a variety of peripherals such as Gigabit Ethernet MACs, PCI Express interfaces, and high-speed serial ports, offering excellent connectivity options.
  • Power Efficiency: Designed with power efficiency in mind, the TMS320TCI6487FGUN incorporates several power-saving features to reduce overall power consumption without sacrificing performance.

Applications

The versatility of the TMS320TCI6487FGUN allows it to be used in numerous applications. In the telecommunications industry, it can be utilized for baseband processing, voice over IP (VoIP) services, and wireless infrastructure. For industrial applications, it is suitable for motor control, machine vision, and robotics. Additionally, the DSP's capabilities are beneficial in audio processing for studio equipment, professional audio systems, and consumer electronics.

Reliability and Support

TI provides extensive support for the TMS320TCI6487FGUN, including technical documentation, application notes, and software libraries to ease development and reduce time-to-market. The device's reliability is backed by Texas Instruments' commitment to quality, ensuring that it meets the stringent requirements of the industries it serves.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.0009 $77.0009
2+ $74.5946 $149.1892
3+ $72.1884 $216.5652
4+ $69.7821 $279.1284
5+ $62.5633 $312.8165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess