EN
  • EN
  • DE

TMX320F28075PTPT

Part No TMX320F28075PTPT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 176HLQFP  /  C28x series Microcontroller IC 32-Bit Single-Core 120MHz 512KB (256K x 16) FLASH 176-HLQFP (24x24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series C2000™ C28x Piccolo™
Package Tray
Product Status Obsolete
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 97
Program Memory Size 512KB (256K x 16)
Program Memory Type FLASH
RAM Size 50K x 16
Supply Voltage - Operating 1.14V ~ 3.47V
Data Converters A/D 17x12b; D/A 3x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-HLQFP (24x24)
Base Product Number TMX320
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 296-39641,TMX320F28075PTPT-ND
Standard Package 1
Win Source Part Number 1220790-TMX320F28075PTPT
Ultra Librarian 3D Model Ultra Librarian TMX320F28075PTPT CAD Model

Description

Product Overview: TMX320F28075PTPT from Texas Instruments

The TMX320F28075PTPT is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to meet the demanding requirements of modern control applications. This MCU is part of the C2000™ family, which is renowned for its powerful processing capabilities, advanced peripherals, and robust design that enables precise control in industrial, automotive, and consumer electronics applications.

At the core of the TMX320F28075PTPT is a 32-bit C28x floating-point CPU, which operates at a frequency of up to 200 MHz. The CPU is complemented by the Control Law Accelerator (CLA), a co-processor designed to offload complex, high-speed control algorithms from the main CPU, thereby enhancing system performance and efficiency.

One of the standout features of this MCU is its integrated real-time control peripherals. These include high-resolution pulse-width modulators (HRPWMs), analog-to-digital converters (ADCs) with 12-bit resolution, and multiple communication interfaces such as CAN, SPI, I2C, and UART. These peripherals are meticulously engineered to provide precise timing and control, which is essential for applications ranging from motor control to renewable energy systems.

The TMX320F28075PTPT also boasts 512 KB of flash memory and 100 KB of RAM, ensuring ample space for complex software and real-time data processing. Additionally, it features a Viterbi Complex Math Unit (VCU) that accelerates complex math operations, further enhancing its suitability for control-oriented tasks.

Safety and reliability are paramount in critical applications, and the TMX320F28075PTPT addresses these concerns with its Error Correction Code (ECC) on both flash and RAM, which helps detect and correct errors to maintain data integrity. The MCU also includes a range of diagnostic features and protection mechanisms to ensure stable operation under various conditions.

Overall, the TMX320F28075PTPT from Texas Instruments represents a sophisticated blend of performance, integration, and flexibility, making it an ideal choice for engineers looking to develop advanced control systems with stringent performance requirements.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.1756 $92.3512
3+ $37.8877 $113.6631
5+ $36.7037 $183.5185
6+ $35.5197 $213.1182
8+ $34.3358 $274.6864
10+ $30.7838 $307.8380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess