EN
  • EN
  • DE

TMX5700714PGEQQ1

Part No TMX5700714PGEQQ1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 768KB FLASH 144LQFP / MCU 16-bit/32-bit ARM Cortex R4F RISC 768KB Flash 1.2V/3.3V Automotive 144-Pin LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Hercules TMS570 ARM Cortex-R
Packaging Bulk
Part Status Obsolete(EOL)
Core Processor ARM Cortex-R4F
Core Size 32-Bit Dual-Core
Speed 160MHz
Connectivity CAN, I2C, LIN, MibSPI, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 64
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 128K x 8
Supply Voltage 1.14 V ~ 3.6 V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 797688-TMX5700714PGEQQ1
Popularity Medium
Supply and Demand Status Limited
Family Name TMX5700714
ECCN 3A991.a.2
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TMX5700714PGEQQ1 CAD Model

Description

TMX5700714PGEQQ1 Microcontroller

The TMX5700714PGEQQ1 is a highly sophisticated microcontroller unit (MCU) from Texas Instruments, renowned for its robust performance and versatility in a wide range of applications. This particular model is part of the Hercules™ TMS570 series, which is specifically designed for safety-critical applications. The MCU is built to meet the rigorous standards of the automotive and industrial markets, making it an ideal choice for systems requiring high levels of reliability and functional safety.

Key Features:

  • ARM Cortex-R4F Core: At the heart of the TMX5700714PGEQQ1 is a powerful ARM Cortex-R4F core, which operates at a frequency of up to 180 MHz, providing the computational horsepower needed for complex tasks.
  • Memory: It comes with an impressive memory configuration, including up to 3MB of integrated Flash memory, 256KB of data RAM, and 64KB of EEPROM, which is essential for applications requiring fast and reliable data storage.
  • Safety Features: The MCU is equipped with advanced safety features like Error Signaling Module (ESM), ECC (Error Correction Code) on both Flash and RAM, and a built-in self-test (BIST) functionality that ensures the integrity of the system.
  • Communication Interfaces: A variety of communication interfaces are available, such as CAN, LIN, FlexRay, and Ethernet, providing excellent connectivity options for different system requirements.
  • Temperature Range: The device operates over an extended temperature range, making it suitable for harsh environments.
  • Quality and Reliability: Texas Instruments' commitment to quality is evident in the TMX5700714PGEQQ1, which is qualified for automotive applications and adheres to the AEC-Q100 standard.

Overall, the TMX5700714PGEQQ1 MCU from Texas Instruments is a top-tier choice for developers and engineers seeking a reliable, high-performance microcontroller for safety-critical systems. Its advanced features and comprehensive support make it a go-to component for automotive, industrial, and other applications where failure is not an option.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess