EN
  • EN
  • DE

TNETE100APGE

Part No TNETE100APGE
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description PCI ETHERNETE CONTROLLER SINGLE-CHIP 10 BASE-T WITH MII FOR 100 BASE-T/100VG-AnyLAN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1271531-TNETE100APGE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TNETE100APGE CAD Model

Description

Texas Instruments TNETE100APGE Product Overview

The TNETE100APGE is a cutting-edge integrated circuit from Texas Instruments, specifically designed to cater to the demanding needs of high-speed network communications. This advanced product is an Ethernet Physical Layer transceiver that operates at gigabit speeds, ensuring that it can handle the fast-paced data requirements of modern networking equipment.

Key Features:

  • High-Speed Performance: The TNETE100APGE supports 10/100/1000 Mbps auto-negotiation, allowing for seamless integration with various network speeds and ensuring compatibility with a wide range of networking hardware.
  • Energy Efficient: With built-in power-saving features, the device is designed to minimize power consumption during periods of low data activity, making it an environmentally friendly choice for energy-conscious enterprises.
  • Robust Physical Layer Solution: It provides a reliable physical layer solution that is compliant with IEEE 802.3 standards, ensuring interoperability with other network devices and protocols.
  • Advanced Signal Processing: The TNETE100APGE incorporates sophisticated signal processing techniques to enhance signal integrity and reduce noise, leading to improved network performance and reliability.
  • Compact Design: The small form factor of the chip makes it an ideal choice for space-constrained applications, without compromising on functionality or performance.

Applications:

The versatility of the TNETE100APGE makes it suitable for a wide array of applications, including:

  • Enterprise networking equipment like switches and routers
  • Network Interface Cards (NICs)
  • High-performance computing systems
  • Data center networking hardware
  • Consumer electronics requiring network connectivity

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality, and the TNETE100APGE is no exception. Manufactured using industry-leading processes, it ensures high reliability and long service life, making it a trustworthy component for any networking product. The device is also backed by Texas Instruments' comprehensive technical support and documentation, providing designers and engineers with the resources they need to integrate the TNETE100APGE into their projects successfully.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5187 $57.1122
13+ $7.8103 $101.5339
20+ $7.5662 $151.3240
28+ $7.3221 $205.0188
36+ $7.0781 $254.8116
48+ $6.3458 $304.5984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess