EN
  • EN
  • DE

TNETE2201BPHDG4

Part No TNETE2201BPHDG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC 1.25GBT ETHRNET XCVR 64HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Transceiver
Protocol Gigabit Ethernet
Number of Drivers/Receivers 1/1
Duplex Half
Data Rate 1.25Gbps
Supply Voltage - Operating 3.14 V to 3.47 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 64-HTQFP (14x14)
Win Source Part Number 055323-TNETE2201BPHDG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TNETE2201BPHDG4 CAD Model

Description

Overview of TNETE2201BPHDG4 Ethernet Transceiver

The TNETE2201BPHDG4 is a high-performance Ethernet transceiver designed and manufactured by Texas Instruments. This advanced component is engineered to facilitate reliable communication in networking equipment, providing a robust interface for data transmission over Ethernet connections.

Key Features

  • High-Speed Ethernet: The TNETE2201BPHDG4 supports 10/100/1000 Mbps Ethernet speeds, making it suitable for a wide range of applications, from home networking to enterprise systems.
  • Energy Efficient: With Energy Efficient Ethernet (EEE) support, the device helps reduce power consumption during periods of low data activity, contributing to overall energy savings in network infrastructure.
  • Auto-Negotiation: The transceiver features auto-negotiation capabilities, allowing it to automatically select the highest performance mode and duplex settings for optimal communication with connected devices.
  • Robust Connectivity: Designed to handle challenging network environments, the TNETE2201BPHDG4 includes features to enhance signal integrity and reduce electromagnetic interference.
  • Compact Form Factor: The device comes in a compact, surface-mount package, making it an ideal choice for space-constrained applications.

Applications

The versatility of the TNETE2201BPHDG4 makes it a prime candidate for various networking applications, including:

  • Network Interface Cards (NICs)
  • Switches and Routers
  • Home Gateways
  • Enterprise Networking Equipment
  • Industrial Control Systems

Quality and Reliability

As with all Texas Instruments products, the TNETE2201BPHDG4 is built to meet high standards of quality and reliability. It undergoes rigorous testing to ensure it performs under a wide range of conditions and complies with industry standards for network communication devices.

Support and Resources

Developers can access a wealth of resources provided by Texas Instruments, including detailed datasheets, application notes, and design guides. TI also offers customer support and community forums where engineers can share knowledge and collaborate on projects involving the TNETE2201BPHDG4.

Whether you're designing a new network appliance or upgrading existing infrastructure, the TNETE2201BPHDG4 from Texas Instruments offers a reliable and efficient solution for Ethernet connectivity.

You May Also Be Interested in

Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4205 $62.1025
10+ $10.1912 $101.9120
16+ $9.8728 $157.9648
21+ $9.5543 $200.6403
28+ $9.2358 $258.6024
37+ $8.2804 $306.3748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess