EN
  • EN
  • DE
  • IT

TNETV2520ZVC

Part No TNETV2520ZVC
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0919+
Reference case BGA
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 712666-TNETV2520ZVC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TNETV2520ZVC CAD Model

Description

The TNETV2520ZVC is a high-performance, versatile network processor developed by Texas Instruments, designed to cater to a wide array of network-based applications. This product stands out for its robust processing capabilities, energy efficiency, and integration of advanced features to support the demands of modern networking tasks.

Key Features

  • Advanced Processing: At the heart of the TNETV2520ZVC is a powerful processing core that ensures swift data handling and efficient execution of complex networking protocols.
  • High-Speed Connectivity: Equipped with high-speed interfaces, this network processor facilitates fast data transfer rates, making it ideal for applications requiring rapid communication such as broadband gateways, networked multimedia, and VoIP services.
  • Integrated Security: Security is a top priority in network operations, and the TNETV2520ZVC incorporates advanced security features to protect data integrity and privacy across networks.
  • Energy Efficient: Texas Instruments has designed this processor with energy efficiency in mind, ensuring that it delivers optimal performance while minimizing power consumption.
  • Scalability: The flexible architecture of the TNETV2520ZVC allows for scalability, making it suitable for both small-scale applications and large, complex network systems.

Applications

The versatile nature of the TNETV2520ZVC makes it a perfect choice for a variety of applications, including:

  • Residential and commercial broadband gateways
  • Wireless access points and routers
  • Network-attached storage devices
  • VoIP and multimedia terminal adapters
  • Integrated access devices

Technical Specifications

The TNETV2520ZVC boasts a comprehensive set of technical specifications that underline its capability to handle demanding network tasks:

  • Advanced network processor core
  • Support for multiple high-speed data interfaces
  • Robust security features and protocols
  • Low power consumption design
  • Scalable architecture to support a wide range of network devices

Overall, the TNETV2520ZVC from Texas Instruments represents a state-of-the-art solution for networking equipment manufacturers who require a reliable, high-performance processor that can adapt to the evolving needs of the networking industry.

You May Also Be Interested in

NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6339 $71.6339
2+ $58.7766 $117.5532
3+ $56.9398 $170.8194
4+ $55.1030 $220.4120
5+ $53.2663 $266.3315
7+ $47.7560 $334.2920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess