EN
  • EN
  • DE

TNETV2665VIDZWT4

Part No TNETV2665VIDZWT4
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DAVINCI DIGITAL MEDIA SYSTEM-ON- / DSP FIXED-POINT 32BIT 720MHZ 5760MIPS 529-PIN FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C642x
Type Fixed Point
Interface EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate 400MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 240kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Operating Temperature Range 0°C ~ 90°C (TJ)
Win Source Part Number 797713-TNETV2665VIDZWT4
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TNETV2665VIDZWT4 CAD Model

Description

Introducing the TNETV2665VIDZWT4 from Texas Instruments

The TNETV2665VIDZWT4 is a cutting-edge semiconductor product from Texas Instruments, a leader in the integrated circuit and semiconductor industry. This product is designed to cater to the demanding needs of modern electronic applications, providing a reliable and efficient solution for a variety of systems. With a focus on connectivity and performance, the TNETV2665VIDZWT4 is an ideal choice for designers looking to enhance their products with high-quality components.

Product Features:

  • High Integration: The TNETV2665VIDZWT4 is an integrated chip designed to offer maximum functionality within a compact form factor. This integration reduces the need for multiple components, saving space and simplifying design.
  • Advanced Technology: Built on Texas Instruments' advanced semiconductor technology, this product delivers exceptional performance and reliability, ensuring your applications run smoothly and efficiently.
  • Energy Efficient: With energy efficiency in mind, the TNETV2665VIDZWT4 is designed to consume minimal power, contributing to the overall energy savings of the system it is part of.
  • Versatility: This chip is versatile and can be used across a wide range of applications, from telecommunications to networking equipment, making it a highly adaptable solution for various technological needs.

Applications:

The TNETV2665VIDZWT4 is suitable for a myriad of applications, including but not limited to:

  • High-speed networking devices
  • Telecommunication infrastructure
  • Wireless communication systems
  • Advanced computing platforms
  • Internet of Things (IoT) devices

Quality and Support:

Texas Instruments is committed to delivering the highest quality products to its customers. The TNETV2665VIDZWT4 is backed by rigorous testing and quality assurance processes, ensuring that it meets the stringent standards expected by the industry. Additionally, customers can benefit from Texas Instruments' comprehensive technical support and documentation, making integration and troubleshooting a hassle-free experience.

In summary, the TNETV2665VIDZWT4 from Texas Instruments is a powerful, efficient, and versatile chip that is designed to meet the needs of today's high-speed, high-performance electronic environments. With its combination of advanced features and reliable performance, it stands out as a top choice for engineers and designers looking to push the boundaries of technology.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess