EN
  • EN
  • DE

TNETV2685FIDZUT7

Part No TNETV2685FIDZUT7
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL MEDIA PROCESSOR / DSP Fixed-Point 32bit 720MHz 5760MIPS Automotive 529-Pin FCBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM64x, DaVinci
Type Fixed Point
Interface Host Interface, I2C, McASP, PCI, SPI, UART
Clock Rate 720MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 576kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 90°C (TC)
Win Source Part Number 797731-TNETV2685FIDZUT7
Popularity Medium
Supply and Demand Status Limited
Family Name TNETV2685
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TNETV2685FIDZUT7 CAD Model

Description

The Texas Instruments TNETV2685FIDZUT7 is a cutting-edge integrated circuit designed for advanced networking solutions. It is part of TI's renowned portfolio of networking ICs, which are known for their reliability, performance, and integration capabilities. This particular model is engineered to meet the rigorous demands of modern communication systems, offering manufacturers and developers a robust platform for creating high-performance network equipment.

Key Features

  • High-Speed Performance: The TNETV2685FIDZUT7 is designed to handle high data rates, making it suitable for applications such as broadband gateways, network routers, and switches.
  • Integrated Functions: This IC integrates multiple functions and features, reducing the need for additional components and simplifying the design of the end product.
  • Energy-Efficient: With energy efficiency in mind, the TNETV2685FIDZUT7 incorporates power management features that help reduce overall power consumption in networking devices.
  • Advanced Technology: Utilizing Texas Instruments' advanced semiconductor technology, this IC offers enhanced performance and longevity, ensuring that devices operate consistently over time.

Applications

The versatile nature of the TNETV2685FIDZUT7 makes it an ideal choice for a range of networking applications. Its ability to process high volumes of data with low latency is particularly beneficial for:

  • Home and office broadband gateways
  • Enterprise routers and switches
  • Networked storage systems
  • Wireless access points

Quality and Support

Texas Instruments is committed to delivering high-quality products. The TNETV2685FIDZUT7 is backed by TI's comprehensive technical support and documentation, ensuring that developers have access to the resources they need to integrate this IC into their products successfully. With its robust design and advanced features, the TNETV2685FIDZUT7 is a reliable choice for any networking hardware manufacturer looking to create products that stand out in the competitive technology market.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess